Imao-Fixtureworks Balanced Handle BA

Description
Features Embedded counterweight makes the handle balanced. Glass fiber added for greater material strength. Comes with a RG handle Technical Information Working temperature : Between -20°C and 110°C
Request a Quote
Description
Features Embedded counterweight makes the handle balanced. Glass fiber added for greater material strength. Comes with a RG handle Technical Information Working temperature : Between -20°C and 110°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BA balanced handle is a phenolic plastic and steel handle with an embedded counterweight for balance and glass fiber reinforcement for increased strength. It has a non-through hole (d) and a prepared setscrew hole (d1). Operating temperature ranges from -20°C to 110°C. The handle is mounted with a M6×1 thread and has dimensions D=65mm, H=65mm, H2=18mm, D1=23mm, B=13mm, H1=23mm, R=8mm. Weight is 93g. The finish is black oxide (A1080P).

Datasheet Summary
Powered by GS/AI

The BA balanced handle is a phenolic plastic and steel handle with an embedded counterweight for balance and glass fiber reinforcement for increased strength. It has a non-through hole (d) and a prepared setscrew hole (d1). Operating temperature ranges from -20°C to 110°C. The handle is mounted with a M6×1 thread and has dimensions D=65mm, H=65mm, H2=18mm, D1=23mm, B=13mm, H1=23mm, R=8mm. Weight is 93g. The finish is black oxide (A1080P).

Suppliers

Company
Product
Description
Supplier Links
Balanced Handle - BA - Imao-Fixtureworks
Fraser, MI, United States
Balanced Handle
BA
Balanced Handle BA
Features Embedded counterweight makes the handle balanced. Glass fiber added for greater material strength. Comes with a RG handle Technical Information Working temperature : Between -20°C and 110°C

Features

  • Embedded counterweight makes the handle balanced.
  • Glass fiber added for greater material strength.
  • Comes with a RG handle

Technical Information

  • Working temperature : Between -20°C and 110°C
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number BA
Product Name Balanced Handle
Handle Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Handle - SBG - Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Stainless Steel (SUS303)
Handle Length 2.32 to 3.82 inches (59 to 97 mm)
View Details
Plastic Revolving Handle - ER, FR, SFR - Imao-Fixtureworks
Specs
Colors / Finishes Available Black
Features FoldAway
Handle Material Plastic
View Details
Ergostyle Pull Handle - EFPH-SC - Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black Matte; Black / Orange / Gray / Yellow / Light Blue / Red; Black Matte
Handle Material Plastic
View Details
Plastic Finger Handle - AFG - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black / Orange / Gray / Red / White Matte, Chrome Plated
Handle Material Plastic
View Details