Imao-Fixtureworks Equipment Handle RD1, RD5, RD6

Description
Body - RD1-N / RD1 Aluminum (A6N01S) Anodized finish Satin finish Natural matte Black matte Body - RD1-G Aluminum (A6N01S) Powder coated finish Gray white Body - RD5 Steel (SUM22L) Chrome plated finish Body - RD6 Steel (SUM22L) Chrome plated finish Silver matte
Request a Quote
Description
Body - RD1-N / RD1 Aluminum (A6N01S) Anodized finish Satin finish Natural matte Black matte Body - RD1-G Aluminum (A6N01S) Powder coated finish Gray white Body - RD5 Steel (SUM22L) Chrome plated finish Body - RD6 Steel (SUM22L) Chrome plated finish Silver matte
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RD1, RD5, and RD6 are equipment handles for panel mounting. RD1 is made of aluminum (A6060) with anodized or powder-coated finishes in satin, black matte, or gray white; RD5 and RD6 are made of steel (SUM22L) with chrome-plated finishes. RD1 has a 2-M5×0.8 mounting, RD5 and RD6 use M3×0.5, M4×0.7, or M5×0.8 mounting depending on model. All models have a panel height range from 32 mm to 250 mm, corresponding to 1U to 6U, with load capacities up to 266 N and weights from 13 g to 203 g. RD6 includes a rubber grip. Dimensions include L=14 mm, D1=13.8 mm, and D=10 mm for RD1; RD5 and RD6 vary in mounting hole size and overall length per variant.

Datasheet Summary
Powered by GS/AI

RD1, RD5, and RD6 are equipment handles for panel mounting. RD1 is made of aluminum (A6060) with anodized or powder-coated finishes in satin, black matte, or gray white; RD5 and RD6 are made of steel (SUM22L) with chrome-plated finishes. RD1 has a 2-M5×0.8 mounting, RD5 and RD6 use M3×0.5, M4×0.7, or M5×0.8 mounting depending on model. All models have a panel height range from 32 mm to 250 mm, corresponding to 1U to 6U, with load capacities up to 266 N and weights from 13 g to 203 g. RD6 includes a rubber grip. Dimensions include L=14 mm, D1=13.8 mm, and D=10 mm for RD1; RD5 and RD6 vary in mounting hole size and overall length per variant.

Suppliers

Company
Product
Description
Supplier Links
Equipment Handle - RD1, RD5, RD6 - Imao-Fixtureworks
Fraser, MI, United States
Equipment Handle
RD1, RD5, RD6
Equipment Handle RD1, RD5, RD6
Body - RD1-N / RD1 Aluminum (A6N01S) Anodized finish Satin finish Natural matte Black matte Body - RD1-G Aluminum (A6N01S) Powder coated finish Gray white Body - RD5 Steel (SUM22L) Chrome plated finish Body - RD6 Steel (SUM22L) Chrome plated finish Silver matte

Body - RD1-N / RD1

  • Aluminum (A6N01S)
  • Anodized finish
  • Satin finish
  • Natural matte
  • Black matte

Body - RD1-G

  • Aluminum (A6N01S)
  • Powder coated finish
  • Gray white

Body - RD5

  • Steel (SUM22L)
  • Chrome plated finish

Body - RD6

  • Steel (SUM22L)
  • Chrome plated finish
  • Silver matte
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number RD1, RD5, RD6
Product Name Equipment Handle
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte
Handle Material Metal
Material Description Handle: Aluminum (A6N01S) / Steel (SUM22L); Handle Cover: Rubber Black
Unlock Full Specs
to access all available technical data

Similar Products

Cam Handle - QLCL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Electroless Nickel
Handle Material Metal
Material Description Handle: SCM440 Steel; Ring Nut / Washer: S45C Steel; SCM435 Steel
View Details
Ergostyle Handle - ELH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Handle: Glass-fiber Reinforced Polyamide; Insert & Bushing: Brass; Stud: Steel (SUM22L)
Handle Length 1.73 inches (44 mm)
View Details
Stainless Steel Equipment Handle - SRH4 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Stainless Steel (SUS303)
View Details
Ergostyle Pull Handle - EFPH-SL - Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black Matte, Gray, White
Handle Material Plastic
View Details