Opto Diode Corporation, an ITW Company Photodiodes UVG20S

Description
Photodiode 4µs
Request a Quote Datasheet
Description
Photodiode 4µs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 958-1033-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
958-1033-ND
Photodiodes 958-1033-ND
Photodiode 4µs

Photodiode 4µs

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 958-1033-ND
Product Name Photodiodes
Photodiode Spectral Response UV
Spectral Response Range 250 to 1100 nm (2500 to 11000 Å)
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S2744-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Micropac Industries, Inc.
Specs
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response Visible
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
View Details