Micropac Industries, Inc. 61082

Description
The 61082 is designed for high-speed use in fiber optic receivers. The case is electrically isolated to enhance EMI/RFI shielding. The Photodiodes are designed to interface with multimode optical fibers from 50-200 microns. Available custom binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically sealed · Optimized for fiber optic applications using 50-200 mm fiber · Electrically isolated TO-46 package
Description
The 61082 is designed for high-speed use in fiber optic receivers. The case is electrically isolated to enhance EMI/RFI shielding. The Photodiodes are designed to interface with multimode optical fibers from 50-200 microns. Available custom binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically sealed · Optimized for fiber optic applications using 50-200 mm fiber · Electrically isolated TO-46 package

Suppliers

Company
Product
Description
Supplier Links
The 61082 is designed for high-speed use in fiber optic receivers. The case is electrically isolated to enhance EMI/RFI shielding. The Photodiodes are designed to interface with multimode optical fibers from 50-200 microns. Available custom binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically sealed · Optimized for fiber optic applications using 50-200 mm fiber · Electrically isolated TO-46 package

The 61082 is designed for high-speed use in fiber optic receivers. The case is electrically isolated to enhance EMI/RFI
shielding. The Photodiodes are designed to interface with multimode optical fibers from 50-200 microns. Available custom
binned to customer specifications and/or screened to MIL-PRF-19500.

Features:
· Hermetically sealed
· Optimized for fiber optic applications using 50-200 mm fiber
· Electrically isolated TO-46 package

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Photodiodes
Product Number 61082
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response Visible
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
Photodiode Material Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
APD modules - C10508-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 1 mm (0.0394 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Micropac Industries, Inc.
Specs
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
View Details