Hamamatsu Photonics Europe Si photodiodes S2744-08

Description
Large active area Si PIN photodiodes Features - Sensitivity matching with BGO and CsI(TI) scintillators - Low capacitance - High-speed response - High stability - Good energy resolution
Request a Quote
Description
Large active area Si PIN photodiodes Features - Sensitivity matching with BGO and CsI(TI) scintillators - Low capacitance - High-speed response - High stability - Good energy resolution
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S2744-08 is a large active area Si PIN photodiode with an epoxy resin window and a 10 × 20 mm active area, designed for scintillation detectors and high-speed applications. It has a peak spectral response at 960 nm, a photo sensitivity of 0.36 A/W at λ=540 nm, a terminal capacitance of 4.7 pF at VR=70 V and f=1 MHz, and a dark current of 180 nA at VR=70 V and Ta=25 °C. It operates within a temperature range of -20 to +60 °C and stores from -20 to +80 °C with a maximum reverse voltage of 100 V and power dissipation of 100 mW. The device exhibits a dark current temperature coefficient of +1.12 %/°C and a cutoff frequency of 4.7 MHz. Its spectral response matches BGO and CsI(TI) scintillators, supports high quantum efficiency at 540 nm (85 %), and maintains high stability and good energy resolution.

Datasheet Summary
Powered by GS/AI

S2744-08 is a large active area Si PIN photodiode with an epoxy resin window and a 10 × 20 mm active area, designed for scintillation detectors and high-speed applications. It has a peak spectral response at 960 nm, a photo sensitivity of 0.36 A/W at λ=540 nm, a terminal capacitance of 4.7 pF at VR=70 V and f=1 MHz, and a dark current of 180 nA at VR=70 V and Ta=25 °C. It operates within a temperature range of -20 to +60 °C and stores from -20 to +80 °C with a maximum reverse voltage of 100 V and power dissipation of 100 mW. The device exhibits a dark current temperature coefficient of +1.12 %/°C and a cutoff frequency of 4.7 MHz. Its spectral response matches BGO and CsI(TI) scintillators, supports high quantum efficiency at 540 nm (85 %), and maintains high stability and good energy resolution.

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S2744-08 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S2744-08
Si photodiodes S2744-08
Large active area Si PIN photodiodes Features - Sensitivity matching with BGO and CsI(TI) scintillators - Low capacitance - High-speed response - High stability - Good energy resolution

Large active area Si PIN photodiodes

Features
- Sensitivity matching with BGO and CsI(TI) scintillators
- Low capacitance
- High-speed response
- High stability
- Good energy resolution

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S2744-08
Product Name Si photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S11142-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 14 mm (0.5512 inch)
Active Area Height 14 mm (0.5512 inch)
View Details
Si photodiodes - S1336-18BK - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
2 suppliers
InGaAs photodiodes - G12183-110K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2570 nm (9000 to 25700 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
Photodiode Material Indium Gallium Arsenide
View Details
InGaAs photodiodes - G12180-210A - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1650 nm (9000 to 16500 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details