Opto Diode Corporation, an ITW Company Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
| Product Name | Notes |
|---|---|
| FEATURES Circular active area (4 quadrants) TO-5, 5 pin package 100% internal QE | |
| Opto Diode offers a full line of IRD UV photodiodes with unparalleled 100% internal quantum efficiency, stability and radiation hardness. With photon detection to 1 nm and electron detection to... | |
| Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm,... | |
| Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced... |