Vortec Enclosure Cooler System ProtEX Vortex AC

Description
ProtEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 1 and 21 and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most up-to-date features into Vortec's line of highly reliable, cost effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to other vortex enclosure coolers Energy use reduction through its integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side or front (door) mount Incorporates check valve to prevent loss of enclosure pressure when cooling is not required ATEX Certification Ex II 2 GD T3Tamb +10°C to +80°C (50°F to 175°F)Ex h lllC T200C DbTa+10 to +80CT3 Temperature Class rating The ProtEX Vortex A/C is available in 4 different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. ProtEX Vortex A/Cs maintain a slight pressurization on the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range.
Request a Quote
Description
ProtEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 1 and 21 and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most up-to-date features into Vortec's line of highly reliable, cost effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to other vortex enclosure coolers Energy use reduction through its integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side or front (door) mount Incorporates check valve to prevent loss of enclosure pressure when cooling is not required ATEX Certification Ex II 2 GD T3Tamb +10°C to +80°C (50°F to 175°F)Ex h lllC T200C DbTa+10 to +80CT3 Temperature Class rating The ProtEX Vortex A/C is available in 4 different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. ProtEX Vortex A/Cs maintain a slight pressurization on the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Cincinnati, OH, USA
Enclosure Cooler System
ProtEX Vortex AC
Enclosure Cooler System ProtEX Vortex AC
ProtEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 1 and 21 and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most up-to-date features into Vortec's line of highly reliable, cost effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to other vortex enclosure coolers Energy use reduction through its integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side or front (door) mount Incorporates check valve to prevent loss of enclosure pressure when cooling is not required ATEX Certification Ex II 2 GD T3Tamb +10°C to +80°C (50°F to 175°F)Ex h lllC T200C DbTa+10 to +80CT3 Temperature Class rating The ProtEX Vortex A/C is available in 4 different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. ProtEX Vortex A/Cs maintain a slight pressurization on the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range.

ProtEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 1 and 21 and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most up-to-date features into Vortec's line of highly reliable, cost effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to other vortex enclosure coolers Energy use reduction through its integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side or front (door) mount Incorporates check valve to prevent loss of enclosure pressure when cooling is not required ATEX Certification Ex II 2 GD T3Tamb +10°C to +80°C (50°F to 175°F)Ex h lllC T200C DbTa+10 to +80CT3 Temperature Class rating The ProtEX Vortex A/C is available in 4 different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. ProtEX Vortex A/Cs maintain a slight pressurization on the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range.

Supplier's Site

Technical Specifications

  Vortec
Product Category Air Conditioners
Product Number ProtEX Vortex AC
Product Name Enclosure Cooler System
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details