Vortec Panel Guard System

Description
Panel Guard Enclosure Coolers enhance the benefits of Vortex coolers for enclosure cooling by adding a mechanical thermostat for optimum temperature control without the need for wiring. Standard Vortex Coolers utilize an electrical thermostat with a solenoid, so installation must include running wiring from the cabinet to the Cooler. Panel Guard models do not require wiring so installation is quick and easy and the energy use reduction advantages of using a thermostat are maintained. Panel Guard Enclosure Coolers are available in 3 different cooling capacities and are rated for NEMA 4 enclosures. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. Vortex Enclosure Coolers maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range. BENEFITS Easy to install in about 5 minutes No wiring required to install Thermostatically controlled to maintain enclosure temperatures within ideal range Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the cabinet Can be used on all NEMA 4 cabinets, even in tight spaces Operates in environments up to 175 deg F Low cost, compared to Freon air conditioners Thermostatically controlled to reduce operating cost Multiple cooling capacities available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants FEATURES Small footprint to fit on all enclosures and in confined areas Top mount Mechanical thermostat maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure
Request a Quote
Description
Panel Guard Enclosure Coolers enhance the benefits of Vortex coolers for enclosure cooling by adding a mechanical thermostat for optimum temperature control without the need for wiring. Standard Vortex Coolers utilize an electrical thermostat with a solenoid, so installation must include running wiring from the cabinet to the Cooler. Panel Guard models do not require wiring so installation is quick and easy and the energy use reduction advantages of using a thermostat are maintained. Panel Guard Enclosure Coolers are available in 3 different cooling capacities and are rated for NEMA 4 enclosures. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. Vortex Enclosure Coolers maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range. BENEFITS Easy to install in about 5 minutes No wiring required to install Thermostatically controlled to maintain enclosure temperatures within ideal range Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the cabinet Can be used on all NEMA 4 cabinets, even in tight spaces Operates in environments up to 175 deg F Low cost, compared to Freon air conditioners Thermostatically controlled to reduce operating cost Multiple cooling capacities available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants FEATURES Small footprint to fit on all enclosures and in confined areas Top mount Mechanical thermostat maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Panel Guard System -  - Vortec
Cincinnati, OH, USA
Panel Guard System
Panel Guard System
Panel Guard Enclosure Coolers enhance the benefits of Vortex coolers for enclosure cooling by adding a mechanical thermostat for optimum temperature control without the need for wiring. Standard Vortex Coolers utilize an electrical thermostat with a solenoid, so installation must include running wiring from the cabinet to the Cooler. Panel Guard models do not require wiring so installation is quick and easy and the energy use reduction advantages of using a thermostat are maintained. Panel Guard Enclosure Coolers are available in 3 different cooling capacities and are rated for NEMA 4 enclosures. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. Vortex Enclosure Coolers maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range. BENEFITS Easy to install in about 5 minutes No wiring required to install Thermostatically controlled to maintain enclosure temperatures within ideal range Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the cabinet Can be used on all NEMA 4 cabinets, even in tight spaces Operates in environments up to 175 deg F Low cost, compared to Freon air conditioners Thermostatically controlled to reduce operating cost Multiple cooling capacities available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants FEATURES Small footprint to fit on all enclosures and in confined areas Top mount Mechanical thermostat maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure

Panel Guard Enclosure Coolers enhance the benefits of Vortex coolers for enclosure cooling by adding a mechanical thermostat for optimum temperature control without the need for wiring. Standard Vortex Coolers utilize an electrical thermostat with a solenoid, so installation must include running wiring from the cabinet to the Cooler.

Panel Guard models do not require wiring so installation is quick and easy and the energy use reduction advantages of using a thermostat are maintained. Panel Guard Enclosure Coolers are available in 3 different cooling capacities and are rated for NEMA 4 enclosures.

All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans.

Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns.

Vortex Enclosure Coolers maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range.

BENEFITS

  • Easy to install in about 5 minutes
  • No wiring required to install
  • Thermostatically controlled to maintain enclosure temperatures within ideal range
  • Highly reliable, with full 10 year warranty
  • No ambient, dirty or humid air enters the cabinet
  • Can be used on all NEMA 4 cabinets, even in tight spaces
  • Operates in environments up to 175 deg F
  • Low cost, compared to Freon air conditioners
  • Thermostatically controlled to reduce operating cost
  • Multiple cooling capacities available, to optimize performance and operating cost
  • Little maintenance required, as compared to Freon A/C and fans
  • Use no refrigerants

FEATURES

  • Small footprint to fit on all enclosures and in confined areas
  • Top mount
  • Mechanical thermostat maintain temperature between 80 - 90 deg F
  • Supplied with air filter and ducting kit
  • Maintains slight pressurization in the enclosure
Supplier's Site

Technical Specifications

  Vortec
Product Category Air Conditioners
Product Name Panel Guard System
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details