Vortec Enclosure Cooler System Electric Vortex AC

Description
Electric Vortex A/C Enclosure Coolers are the most advanced line of Vortec enclosure coolers and incorporate the most up-to-date features of the Vortex A/C and Vortex Cooler lines. These enclosure coolers are yet another innovative compressed air product in Vortec’s line of highly reliable, cost effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to standard vortex enclosure coolers Energy reduction through its integral electric thermostat Quick and easy installation in less than 10 minutes Flexible installation: top, side or front (door) mount UL Listed Type 4/4X Can be supplied with 40 - 150 psi pressure, compressed air The Electric Vortex A/C is available in 3 different cooling capacities from 900 to 2,500 BTU/hr*. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. Electric Vortex A/Cs maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry; and are thermostatically controlled to maintain enclosure temperatures at a user specified temperature setting. BENEFITS Easy to install, takes less than 10 minutes No wiring required to install, comes pre-wired Thermostatically controlled to maintain enclosure temperatures at a user defined temperature Operates effectively at 40 - 150 psi pressure levels, does not require a specific pressure Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the enclosure Can be used on all enclosures, even in tight spaces Operates in environments up to 175 deg F Reduce operating cost with electric thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than standard vortex coolers Multiple cooling capacities available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES UL Listed Type 4/4X Small footprint to fit on all enclosures and in confined areas Can be mounted on the top, side, or front (door) of the enclosure Maintain temperatures at a user defined thermostat setting Systems are supplied with air filter and ducting kit Maintains slight pressurization in the enclosure while running 10 year warranty
Request a Quote Datasheet
Description
Electric Vortex A/C Enclosure Coolers are the most advanced line of Vortec enclosure coolers and incorporate the most up-to-date features of the Vortex A/C and Vortex Cooler lines. These enclosure coolers are yet another innovative compressed air product in Vortec’s line of highly reliable, cost effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to standard vortex enclosure coolers Energy reduction through its integral electric thermostat Quick and easy installation in less than 10 minutes Flexible installation: top, side or front (door) mount UL Listed Type 4/4X Can be supplied with 40 - 150 psi pressure, compressed air The Electric Vortex A/C is available in 3 different cooling capacities from 900 to 2,500 BTU/hr*. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. Electric Vortex A/Cs maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry; and are thermostatically controlled to maintain enclosure temperatures at a user specified temperature setting. BENEFITS Easy to install, takes less than 10 minutes No wiring required to install, comes pre-wired Thermostatically controlled to maintain enclosure temperatures at a user defined temperature Operates effectively at 40 - 150 psi pressure levels, does not require a specific pressure Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the enclosure Can be used on all enclosures, even in tight spaces Operates in environments up to 175 deg F Reduce operating cost with electric thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than standard vortex coolers Multiple cooling capacities available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES UL Listed Type 4/4X Small footprint to fit on all enclosures and in confined areas Can be mounted on the top, side, or front (door) of the enclosure Maintain temperatures at a user defined thermostat setting Systems are supplied with air filter and ducting kit Maintains slight pressurization in the enclosure while running 10 year warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooler System - Electric Vortex AC - Vortec
Cincinnati, OH, USA
Enclosure Cooler System
Electric Vortex AC
Enclosure Cooler System Electric Vortex AC
Electric Vortex A/C Enclosure Coolers are the most advanced line of Vortec enclosure coolers and incorporate the most up-to-date features of the Vortex A/C and Vortex Cooler lines. These enclosure coolers are yet another innovative compressed air product in Vortec’s line of highly reliable, cost effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to standard vortex enclosure coolers Energy reduction through its integral electric thermostat Quick and easy installation in less than 10 minutes Flexible installation: top, side or front (door) mount UL Listed Type 4/4X Can be supplied with 40 - 150 psi pressure, compressed air The Electric Vortex A/C is available in 3 different cooling capacities from 900 to 2,500 BTU/hr*. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. Electric Vortex A/Cs maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry; and are thermostatically controlled to maintain enclosure temperatures at a user specified temperature setting. BENEFITS Easy to install, takes less than 10 minutes No wiring required to install, comes pre-wired Thermostatically controlled to maintain enclosure temperatures at a user defined temperature Operates effectively at 40 - 150 psi pressure levels, does not require a specific pressure Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the enclosure Can be used on all enclosures, even in tight spaces Operates in environments up to 175 deg F Reduce operating cost with electric thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than standard vortex coolers Multiple cooling capacities available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES UL Listed Type 4/4X Small footprint to fit on all enclosures and in confined areas Can be mounted on the top, side, or front (door) of the enclosure Maintain temperatures at a user defined thermostat setting Systems are supplied with air filter and ducting kit Maintains slight pressurization in the enclosure while running 10 year warranty

Electric Vortex A/C Enclosure Coolers are the most advanced line of Vortec enclosure coolers and incorporate the most up-to-date features of the Vortex A/C and Vortex Cooler lines. These enclosure coolers are yet another innovative compressed air product in Vortec’s line of highly reliable, cost effective enclosure coolers.

  • Sleek, modern design
  • Noise reduction of 78%, when compared to standard vortex enclosure coolers
  • Energy reduction through its integral electric thermostat
  • Quick and easy installation in less than 10 minutes
  • Flexible installation: top, side or front (door) mount
  • UL Listed Type 4/4X
  • Can be supplied with 40 - 150 psi pressure, compressed air

The Electric Vortex A/C is available in 3 different cooling capacities from 900 to 2,500 BTU/hr*. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns.

Electric Vortex A/Cs maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry; and are thermostatically controlled to maintain enclosure temperatures at a user specified temperature setting.

BENEFITS

  • Easy to install, takes less than 10 minutes
  • No wiring required to install, comes pre-wired
  • Thermostatically controlled to maintain enclosure temperatures at a user defined temperature
  • Operates effectively at 40 - 150 psi pressure levels, does not require a specific pressure
  • Highly reliable, with full 10 year warranty
  • No ambient, dirty or humid air enters the enclosure
  • Can be used on all enclosures, even in tight spaces
  • Operates in environments up to 175 deg F
  • Reduce operating cost with electric thermostat turning the unit on only when necessary
  • Very quiet, 62 dBA operation, 78% quieter than standard vortex coolers
  • Multiple cooling capacities available, to optimize performance and operating cost
  • Little maintenance required, as compared to Freon A/C and fans
  • Use no refrigerants
  • Sleek, modern design

FEATURES

  • UL Listed Type 4/4X
  • Small footprint to fit on all enclosures and in confined areas
  • Can be mounted on the top, side, or front (door) of the enclosure
  • Maintain temperatures at a user defined thermostat setting
  • Systems are supplied with air filter and ducting kit
  • Maintains slight pressurization in the enclosure while running
  • 10 year warranty
Supplier's Site Datasheet

Technical Specifications

  Vortec
Product Category Air Conditioners
Product Number Electric Vortex AC
Product Name Enclosure Cooler System
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details