Vortec Enclosure Cooler System ATEX Vortex AC

Description
ATEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 2 and 22 and Temperature Class T4 areas. The ATEX Vortex A/C incorporates the most up-to-date features into Vortec’s line of highly reliable, cost effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to other vortex enclosure coolers Energy use reduction through its integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side or front (door) mount Incorporates check valve to prevent loss of enclosure pressure when cooling is not required ATEX Certification Ex II 3 GD T4 Tamb -20°C to 80°C (-4°F to 175°F) T4 Temperature Class rating The ATEX Vortex A/C is available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. ATEX Vortex A/Cs maintain a slight pressurization on the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range. BENEFITS Easy to install, takes about 5 minutes No wiring required to install ATEX Certified for Zones 2 and 22 Thermostatically controlled to maintain enclosure temperatures within ideal range Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the cabinet Can be used on all cabinets, even in tight spaces Operates in environments up to 175 deg F Significantly lower cost, compared to explosion proof Freon air conditioners Reduce operating cost with mechanical thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers Multiple cooling capacities available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES ATEX Certified Ex II 3 GD T4 Tamb -20°C to 80°C (-4°F to 175°F) 10 year warranty Small footprint to fit on all enclosures and in confined areas Top, side or front (door) mount models available Maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure
Request a Quote
Description
ATEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 2 and 22 and Temperature Class T4 areas. The ATEX Vortex A/C incorporates the most up-to-date features into Vortec’s line of highly reliable, cost effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to other vortex enclosure coolers Energy use reduction through its integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side or front (door) mount Incorporates check valve to prevent loss of enclosure pressure when cooling is not required ATEX Certification Ex II 3 GD T4 Tamb -20°C to 80°C (-4°F to 175°F) T4 Temperature Class rating The ATEX Vortex A/C is available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. ATEX Vortex A/Cs maintain a slight pressurization on the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range. BENEFITS Easy to install, takes about 5 minutes No wiring required to install ATEX Certified for Zones 2 and 22 Thermostatically controlled to maintain enclosure temperatures within ideal range Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the cabinet Can be used on all cabinets, even in tight spaces Operates in environments up to 175 deg F Significantly lower cost, compared to explosion proof Freon air conditioners Reduce operating cost with mechanical thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers Multiple cooling capacities available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES ATEX Certified Ex II 3 GD T4 Tamb -20°C to 80°C (-4°F to 175°F) 10 year warranty Small footprint to fit on all enclosures and in confined areas Top, side or front (door) mount models available Maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooler System - ATEX Vortex AC - Vortec
Cincinnati, OH, USA
Enclosure Cooler System
ATEX Vortex AC
Enclosure Cooler System ATEX Vortex AC
ATEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 2 and 22 and Temperature Class T4 areas. The ATEX Vortex A/C incorporates the most up-to-date features into Vortec’s line of highly reliable, cost effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to other vortex enclosure coolers Energy use reduction through its integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side or front (door) mount Incorporates check valve to prevent loss of enclosure pressure when cooling is not required ATEX Certification Ex II 3 GD T4 Tamb -20°C to 80°C (-4°F to 175°F) T4 Temperature Class rating The ATEX Vortex A/C is available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. ATEX Vortex A/Cs maintain a slight pressurization on the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range. BENEFITS Easy to install, takes about 5 minutes No wiring required to install ATEX Certified for Zones 2 and 22 Thermostatically controlled to maintain enclosure temperatures within ideal range Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the cabinet Can be used on all cabinets, even in tight spaces Operates in environments up to 175 deg F Significantly lower cost, compared to explosion proof Freon air conditioners Reduce operating cost with mechanical thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers Multiple cooling capacities available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES ATEX Certified Ex II 3 GD T4 Tamb -20°C to 80°C (-4°F to 175°F) 10 year warranty Small footprint to fit on all enclosures and in confined areas Top, side or front (door) mount models available Maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure

ATEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 2 and 22 and Temperature Class T4 areas. The ATEX Vortex A/C incorporates the most up-to-date features into Vortec’s line of highly reliable, cost effective enclosure coolers.

  • Sleek, modern design
  • Noise reduction of 78%, when compared to other vortex enclosure coolers
  • Energy use reduction through its integral mechanical thermostat
  • Quick and easy installation in about 5 minutes
  • Flexible installation: top, side or front (door) mount
  • Incorporates check valve to prevent loss of enclosure pressure when cooling is not required
  • ATEX Certification Ex II 3 GD T4
  • Tamb -20°C to 80°C (-4°F to 175°F)
  • T4 Temperature Class rating

The ATEX Vortex A/C is available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns.

ATEX Vortex A/Cs maintain a slight pressurization on the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range.

BENEFITS

  • Easy to install, takes about 5 minutes
  • No wiring required to install
  • ATEX Certified for Zones 2 and 22
  • Thermostatically controlled to maintain enclosure temperatures within ideal range
  • Highly reliable, with full 10 year warranty
  • No ambient, dirty or humid air enters the cabinet
  • Can be used on all cabinets, even in tight spaces
  • Operates in environments up to 175 deg F
  • Significantly lower cost, compared to explosion proof Freon air conditioners
  • Reduce operating cost with mechanical thermostat turning the unit on only when necessary
  • Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers
  • Multiple cooling capacities available, to optimize performance and operating cost
  • Little maintenance required, as compared to Freon A/C and fans
  • Use no refrigerants
  • Sleek, modern design

FEATURES

  • ATEX Certified Ex II 3 GD T4
  • Tamb -20°C to 80°C (-4°F to 175°F)
  • 10 year warranty
  • Small footprint to fit on all enclosures and in confined areas
  • Top, side or front (door) mount models available
  • Maintain temperature between 80 - 90 deg F
  • Supplied with air filter and ducting kit
  • Maintains slight pressurization in the enclosure
Supplier's Site

Technical Specifications

  Vortec
Product Category Air Conditioners
Product Number ATEX Vortex AC
Product Name Enclosure Cooler System
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details