Opto Diode Corporation, an ITW Company Blue/Green Enhanced 6mm2 Photodiode-Preamplifier ODA-6WB-100M

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue/Green Enhanced 6mm2 Photodiode-Preamplifier - ODA-6WB-100M - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
Blue/Green Enhanced 6mm2 Photodiode-Preamplifier
ODA-6WB-100M
Blue/Green Enhanced 6mm2 Photodiode-Preamplifier ODA-6WB-100M
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Thief River Falls, MN, United States
Photodiodes
ODA-6WB-100M-ND
Photodiodes ODA-6WB-100M-ND
Photodiode 940nm

Photodiode 940nm

Supplier's Site Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number ODA-6WB-100M ODA-6WB-100M-ND
Product Name Blue/Green Enhanced 6mm2 Photodiode-Preamplifier Photodiodes
Photodiode Spectral Response Visible; IR IR
Photodiode Package Leaded; TO-39 THT
Active Area Diameter or Length 8.25 mm (0.3250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Semiconductor, Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
View Details
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response UV; Visible
Spectral Response Range 350 to 950 nm (3500 to 9500 Å)
View Details
Avalanche Photodiodes (APD) with Enhanced Red/green Sensitivity, 650 mm, Series 8r - 3001262 - First Sensor AG
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 650 nm (6500 Å)
View Details
2 suppliers
Specs
Array Array
Number of Array Elements 102
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details