ASS-0604BE -- LINEAR 4-ELEMENT SSPM ARRAY
Photonique SA
Linear 4-Element SSPM Array
ASS-0604BE
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
|
Product Number
|
ASS-0604BE |
|
Product Name
|
Linear 4-Element SSPM Array |
|
Photodiode Type
|
Avalanche Photodiode
|
|
Photodiode Spectral Response
|
UV; Visible
|
|
Spectral Response Range
|
350 to 950 nm (3500 to 9500 Å)
|
|
Peak Sensitivity Wavelength
|
610 nm (6100 Å)
|
|
Photodiode Material
|
Silicon
|
Unlock Full Specs
to access all available technical data
Similar Products
Spectral Response Range
200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Hamamatsu Photonics Europe
Photodiode Spectral Response
Visible; IR
Photodiode Material
Silicon
View Details
Photodiode Type
Avalanche Photodiode
Photodiode Spectral Response
Visible; IR
Spectral Response Range
410 to 950 nm (4100 to 9500 Å)
View Details