First Sensor AG Avalanche Photodiodes (APD) with Enhanced Red/green Sensitivity, 650 mm, Series 8r 3001262

Description
The Series 8r offers high sensitivities in the red and green wavelength range and is optimized for 650 nm. The new photodiodes are ideal for applications which demand fast rise times and low capacitance such as laser distance meters (LDM), laser rangefinders (LRF), high speed photometry as well as fiber optical communication. Special features Maximum quantum efficiency at 650 nm Flat gain curve Fast rise time Low capacitance
Datasheet
Description
The Series 8r offers high sensitivities in the red and green wavelength range and is optimized for 650 nm. The new photodiodes are ideal for applications which demand fast rise times and low capacitance such as laser distance meters (LDM), laser rangefinders (LRF), high speed photometry as well as fiber optical communication. Special features Maximum quantum efficiency at 650 nm Flat gain curve Fast rise time Low capacitance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avalanche Photodiodes (APD) with Enhanced Red/green Sensitivity, 650 mm, Series 8r - 3001262 - First Sensor AG
Berlin, Germany
Avalanche Photodiodes (APD) with Enhanced Red/green Sensitivity, 650 mm, Series 8r
3001262
Avalanche Photodiodes (APD) with Enhanced Red/green Sensitivity, 650 mm, Series 8r 3001262
The Series 8r offers high sensitivities in the red and green wavelength range and is optimized for 650 nm. The new photodiodes are ideal for applications which demand fast rise times and low capacitance such as laser distance meters (LDM), laser rangefinders (LRF), high speed photometry as well as fiber optical communication. Special features Maximum quantum efficiency at 650 nm Flat gain curve Fast rise time Low capacitance

The Series 8r offers high sensitivities in the red and green wavelength range and is optimized for 650 nm. The new photodiodes are ideal for applications which demand fast rise times and low capacitance such as laser distance meters (LDM), laser rangefinders (LRF), high speed photometry as well as fiber optical communication.

Special features

  • Maximum quantum efficiency at 650 nm
  • Flat gain curve
  • Fast rise time
  • Low capacitance
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001262
Photodiodes 3001262
Photodiodes AD230-8r TO (TO52S1.1)

Photodiodes AD230-8r TO (TO52S1.1)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001262 3001262
Product Name Avalanche Photodiodes (APD) with Enhanced Red/green Sensitivity, 650 mm, Series 8r Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 650 nm (6500 Å)
Photodiode Package TO52S1.1
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays with amplifier - S13886-128G - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Peak Sensitivity Wavelength 720 nm (7200 Å)
Photodiode Material Silicon
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details