Universal Semiconductor, Inc. Long Line Series LL-8E

Description
Double diffused silicon diode, extruded aluminum housing
Description
Double diffused silicon diode, extruded aluminum housing

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
Long Line Series
LL-8E
Long Line Series LL-8E
Double diffused silicon diode, extruded aluminum housing

Double diffused silicon diode, extruded aluminum housing

Technical Specifications

  Universal Semiconductor, Inc.
Product Category Photodiodes
Product Number LL-8E
Product Name Long Line Series
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
Active Area Diameter or Length 203 mm (8 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays - S4111-16R - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Universal Semiconductor, Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
View Details