Ikonix USA HiPot 8004

Description
The 8004 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC HiPot, DC HiPot, IR and Ground Bond/Continuity Output Rating: : 5kV at 40mA AC, 5kVA at 20mA DC Input: 115/230V Selectable, +/- 10% variation Frequency: 50/60 Hz The Associated Research 8004 is a HiPot Tester with an output rating of 5kV at 40mA AC, and 5kVA at 20mA DC.
Description
The 8004 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC HiPot, DC HiPot, IR and Ground Bond/Continuity Output Rating: : 5kV at 40mA AC, 5kVA at 20mA DC Input: 115/230V Selectable, +/- 10% variation Frequency: 50/60 Hz The Associated Research 8004 is a HiPot Tester with an output rating of 5kV at 40mA AC, and 5kVA at 20mA DC.

Suppliers

Company
Product
Description
Supplier Links
HiPot 8004
The 8004 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC HiPot, DC HiPot, IR and Ground Bond/Continuity Output Rating: : 5kV at 40mA AC, 5kVA at 20mA DC Input: 115/230V Selectable, +/- 10% variation Frequency: 50/60 Hz The Associated Research 8004 is a HiPot Tester with an output rating of 5kV at 40mA AC, and 5kVA at 20mA DC.

The 8004 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC HiPot, DC HiPot, IR and Ground Bond/Continuity
  • Output Rating: : 5kV at 40mA AC, 5kVA at 20mA DC
  • Input: 115/230V Selectable, +/- 10% variation
  • Frequency: 50/60 Hz

The Associated Research 8004 is a HiPot Tester with an output rating of 5kV at 40mA AC, and 5kVA at 20mA DC.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 8004
Product Name HiPot
Types of Measurements DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance; AC Hipot
View Details
Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details
Insulation Tester - Zeta 30 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
Resistance Range 0.0 to 3.00E6 kohms
Testing Method Semi-automatic
View Details