Ikonix USA 6-in-1 500 VA Electrical Safety Compliance Analyzer 8256

Description
OMNIA® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256 features a color TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8256 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8256 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models for a variety of specifications. Leakage measurements can be either, True RMS or PEAK as required by the IEC 60990 for measuring touch currents. The 8206 can also perform patient lead tests when combined with Associated Research’s SC6540 modular scanning matrix. The ability to perform these tests in a single instrument through one DUT connection will increase productivity and increase efficiency allowing manufacturers to save time and money. Designed around the way you test, the 8256 is unique as your application and provides you with customizable features and unmatched functionality.
Description
OMNIA® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256 features a color TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8256 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8256 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models for a variety of specifications. Leakage measurements can be either, True RMS or PEAK as required by the IEC 60990 for measuring touch currents. The 8206 can also perform patient lead tests when combined with Associated Research’s SC6540 modular scanning matrix. The ability to perform these tests in a single instrument through one DUT connection will increase productivity and increase efficiency allowing manufacturers to save time and money. Designed around the way you test, the 8256 is unique as your application and provides you with customizable features and unmatched functionality.

Suppliers

Company
Product
Description
Supplier Links
6-in-1 500 VA Electrical Safety Compliance Analyzer - 8256 - Ikonix USA
Lake Forest, IL, USA
6-in-1 500 VA Electrical Safety Compliance Analyzer
8256
6-in-1 500 VA Electrical Safety Compliance Analyzer 8256
OMNIA® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256 features a color TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8256 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8256 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models for a variety of specifications. Leakage measurements can be either, True RMS or PEAK as required by the IEC 60990 for measuring touch currents. The 8206 can also perform patient lead tests when combined with Associated Research’s SC6540 modular scanning matrix. The ability to perform these tests in a single instrument through one DUT connection will increase productivity and increase efficiency allowing manufacturers to save time and money. Designed around the way you test, the 8256 is unique as your application and provides you with customizable features and unmatched functionality.

OMNIA® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256 features a color TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8256 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8256 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models for a variety of specifications. Leakage measurements can be either, True RMS or PEAK as required by the IEC 60990 for measuring touch currents. The 8206 can also perform patient lead tests when combined with Associated Research’s SC6540 modular scanning matrix. The ability to perform these tests in a single instrument through one DUT connection will increase productivity and increase efficiency allowing manufacturers to save time and money. Designed around the way you test, the 8256 is unique as your application and provides you with customizable features and unmatched functionality.

Supplier's Site

Technical Specifications

  Ikonix USA
Product Category Electrical Safety Testers
Product Number 8256
Product Name 6-in-1 500 VA Electrical Safety Compliance Analyzer
Types of Measurements Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot; Line Leakage
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC Hipot
View Details
Elite Series - E9024 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
AC Voltage Out 100 to 5000 volts
AC Current Out 0.0 to 26 amps
View Details
Circuit Breaker Identifier - 191 CBI - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Ciruite Break or Fuse Indication
Form Factor Portable; Hand Held
Safety Agency Rating EN 61010-1:01
View Details