Ikonix USA HiPot 5220

Description
The 5220 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage output: 1 to 15 kV DC continuously adjustable with 2 mA operating & 15 mA overload Input: 115 VAC, 60 Hz, single phase Kilovoltmeter: 1-6/15 kV Milliammeter: 02/20/200/2000 µA The Associated Research 5220 is a portable DC HiPot is for dielectric withstand testing of rotating machinery, transformers, switchgear and cables for acceptance and routine maintenance in the field.
Description
The 5220 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage output: 1 to 15 kV DC continuously adjustable with 2 mA operating & 15 mA overload Input: 115 VAC, 60 Hz, single phase Kilovoltmeter: 1-6/15 kV Milliammeter: 02/20/200/2000 µA The Associated Research 5220 is a portable DC HiPot is for dielectric withstand testing of rotating machinery, transformers, switchgear and cables for acceptance and routine maintenance in the field.

Suppliers

Company
Product
Description
Supplier Links
HiPot 5220
The 5220 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage output: 1 to 15 kV DC continuously adjustable with 2 mA operating & 15 mA overload Input: 115 VAC, 60 Hz, single phase Kilovoltmeter: 1-6/15 kV Milliammeter: 02/20/200/2000 µA The Associated Research 5220 is a portable DC HiPot is for dielectric withstand testing of rotating machinery, transformers, switchgear and cables for acceptance and routine maintenance in the field.

The 5220 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Voltage output: 1 to 15 kV DC continuously adjustable with 2 mA operating & 15 mA overload
  • Input: 115 VAC, 60 Hz, single phase
  • Kilovoltmeter: 1-6/15 kV
  • Milliammeter: 02/20/200/2000 µA

The Associated Research 5220 is a portable DC HiPot is for dielectric withstand testing of rotating machinery, transformers, switchgear and cables for acceptance and routine maintenance in the field.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 5220
Product Name HiPot
Types of Measurements DC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

6-in-1 Electrical Safety Compliance Analyzer - 8206 - Ikonix USA
Specs
Types of Measurements Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot
Testing Method Automatic
Display DigitalMeter; RS232; USB
View Details
Insulation Tester - 1100IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (AA) x 4
Resistance Range 0.0 to 200000 kohms
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance; AC Hipot
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details