Slaughter Company (SCI) HiPot 2925

Description
The 2925 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage: 115/230V selectable, ± 10% variation Frequency: 50/60 Hz ± 5% Output Rating: AC 0 - 5000V, 2V/step, 12 mA Safety Agency Listings No Load Setup Front Panel Calibration Liquid Crystal Display Test Setup Memories Electronic Ramp & Dwell Settings Tamper Proof Front Panel Controls Low Current Sense Line and Load Regulation Ground Continuity Check Insulation Resistance Test Mode Remote Control and Signal Output The 2925 is a 5 KV, 12 mA AC HiPot tester that allows manufacturers to quickly and cost-effectively perform AC HiPot tests. It includes features such as a liquid crystal display, menu driven parameter control, electronic ramp, fully adjustable electronic dwell, 5 test set up memories, front panel lockout and a standard ground continuity check.
Datasheet
Description
The 2925 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage: 115/230V selectable, ± 10% variation Frequency: 50/60 Hz ± 5% Output Rating: AC 0 - 5000V, 2V/step, 12 mA Safety Agency Listings No Load Setup Front Panel Calibration Liquid Crystal Display Test Setup Memories Electronic Ramp & Dwell Settings Tamper Proof Front Panel Controls Low Current Sense Line and Load Regulation Ground Continuity Check Insulation Resistance Test Mode Remote Control and Signal Output The 2925 is a 5 KV, 12 mA AC HiPot tester that allows manufacturers to quickly and cost-effectively perform AC HiPot tests. It includes features such as a liquid crystal display, menu driven parameter control, electronic ramp, fully adjustable electronic dwell, 5 test set up memories, front panel lockout and a standard ground continuity check.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 2925
The 2925 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage: 115/230V selectable, ± 10% variation Frequency: 50/60 Hz ± 5% Output Rating: AC 0 - 5000V, 2V/step, 12 mA Safety Agency Listings No Load Setup Front Panel Calibration Liquid Crystal Display Test Setup Memories Electronic Ramp & Dwell Settings Tamper Proof Front Panel Controls Low Current Sense Line and Load Regulation Ground Continuity Check Insulation Resistance Test Mode Remote Control and Signal Output The 2925 is a 5 KV, 12 mA AC HiPot tester that allows manufacturers to quickly and cost-effectively perform AC HiPot tests. It includes features such as a liquid crystal display, menu driven parameter control, electronic ramp, fully adjustable electronic dwell, 5 test set up memories, front panel lockout and a standard ground continuity check.

The 2925 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Voltage: 115/230V selectable, ± 10% variation
  • Frequency: 50/60 Hz ± 5%
  • Output Rating: AC 0 - 5000V, 2V/step, 12 mA
  • Safety Agency Listings
  • No Load Setup
  • Front Panel Calibration
  • Liquid Crystal Display
  • Test Setup Memories
  • Electronic Ramp & Dwell Settings
  • Tamper Proof Front Panel Controls
  • Low Current Sense
  • Line and Load Regulation
  • Ground Continuity Check
  • Insulation Resistance Test Mode
  • Remote Control and Signal Output

The 2925 is a 5 KV, 12 mA AC HiPot tester that allows manufacturers to quickly and cost-effectively perform AC HiPot tests. It includes features such as a liquid crystal display, menu driven parameter control, electronic ramp, fully adjustable electronic dwell, 5 test set up memories, front panel lockout and a standard ground continuity check.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 2925
Product Name HiPot
Types of Measurements Insulation Resistance; AC Hipot
Unlock Full Specs
to access all available technical data