Ikonix USA 6-in-1 Electrical Safety Compliance Analyzer 8206

Description
OMNIA® II Model 8206 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8206 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8206 features a color TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8206 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8206 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models for a variety of specifications. Leakage measurements can be either, True RMS or PEAK as required by the IEC 60990 for measuring touch currents. The 8206 can also perform patient lead tests when combined with Associated Research’s SC6540 modular scanning matrix. The ability to perform these tests in a single instrument through one DUT connection will increase productivity and increase efficiency allowing manufacturers to save time and money. Designed around the way you test, the 8206 is unique as your application and provides you with customizable features and unmatched functionality.
Description
OMNIA® II Model 8206 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8206 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8206 features a color TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8206 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8206 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models for a variety of specifications. Leakage measurements can be either, True RMS or PEAK as required by the IEC 60990 for measuring touch currents. The 8206 can also perform patient lead tests when combined with Associated Research’s SC6540 modular scanning matrix. The ability to perform these tests in a single instrument through one DUT connection will increase productivity and increase efficiency allowing manufacturers to save time and money. Designed around the way you test, the 8206 is unique as your application and provides you with customizable features and unmatched functionality.

Suppliers

Company
Product
Description
Supplier Links
6-in-1 Electrical Safety Compliance Analyzer - 8206 - Ikonix USA
Lake Forest, IL, USA
6-in-1 Electrical Safety Compliance Analyzer
8206
6-in-1 Electrical Safety Compliance Analyzer 8206
OMNIA® II Model 8206 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8206 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8206 features a color TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8206 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8206 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models for a variety of specifications. Leakage measurements can be either, True RMS or PEAK as required by the IEC 60990 for measuring touch currents. The 8206 can also perform patient lead tests when combined with Associated Research’s SC6540 modular scanning matrix. The ability to perform these tests in a single instrument through one DUT connection will increase productivity and increase efficiency allowing manufacturers to save time and money. Designed around the way you test, the 8206 is unique as your application and provides you with customizable features and unmatched functionality.

OMNIA® II Model 8206 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8206 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8206 features a color TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8206 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8206 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models for a variety of specifications. Leakage measurements can be either, True RMS or PEAK as required by the IEC 60990 for measuring touch currents. The 8206 can also perform patient lead tests when combined with Associated Research’s SC6540 modular scanning matrix. The ability to perform these tests in a single instrument through one DUT connection will increase productivity and increase efficiency allowing manufacturers to save time and money. Designed around the way you test, the 8206 is unique as your application and provides you with customizable features and unmatched functionality.

Supplier's Site

Technical Specifications

  Ikonix USA
Product Category Electrical Safety Testers
Product Number 8206
Product Name 6-in-1 Electrical Safety Compliance Analyzer
Types of Measurements Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot; Line Leakage
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Zeta 50 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 1 to 5000 volts
Form Factor Portable
View Details
TOS9200 Series Hipot and Insulation Resistance Tester - TOS9201 - Kikusui America, Inc.
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
AC Voltage Out 50 to 5000 volts
AC Current Out 0.0 to 0.1100 amps
View Details