Ikonix USA HiPot 3565D

Description
The 3565D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Range: 0 to 5000 VAC: 0 to 6000 VDC Input: 115/230 VAC + 15 %, 47-63 Hz operation Meter: digital with 10 V resolution Leakage current range: 12 mA AC: 5 mA AC: 5 mA DC Accuracy: + 2% of setting + 5 V Timer Display: 0.0 to 999.9 s Ground continuity check: current DC 0.1 A + 0.01 A, fixed Adjustable high and low limit Insulation resistance test mode The 3565D is an AC/DC HiPot Tester for performing dielectric withstand tests and measuring insulation leakage currents.
Description
The 3565D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Range: 0 to 5000 VAC: 0 to 6000 VDC Input: 115/230 VAC + 15 %, 47-63 Hz operation Meter: digital with 10 V resolution Leakage current range: 12 mA AC: 5 mA AC: 5 mA DC Accuracy: + 2% of setting + 5 V Timer Display: 0.0 to 999.9 s Ground continuity check: current DC 0.1 A + 0.01 A, fixed Adjustable high and low limit Insulation resistance test mode The 3565D is an AC/DC HiPot Tester for performing dielectric withstand tests and measuring insulation leakage currents.

Suppliers

Company
Product
Description
Supplier Links
HiPot 3565D
The 3565D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Range: 0 to 5000 VAC: 0 to 6000 VDC Input: 115/230 VAC + 15 %, 47-63 Hz operation Meter: digital with 10 V resolution Leakage current range: 12 mA AC: 5 mA AC: 5 mA DC Accuracy: + 2% of setting + 5 V Timer Display: 0.0 to 999.9 s Ground continuity check: current DC 0.1 A + 0.01 A, fixed Adjustable high and low limit Insulation resistance test mode The 3565D is an AC/DC HiPot Tester for performing dielectric withstand tests and measuring insulation leakage currents.

The 3565D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output Range: 0 to 5000 VAC: 0 to 6000 VDC
  • Input: 115/230 VAC + 15 %, 47-63 Hz operation
  • Meter: digital with 10 V resolution
  • Leakage current range: 12 mA AC: 5 mA AC: 5 mA DC
  • Accuracy: + 2% of setting + 5 V
  • Timer Display: 0.0 to 999.9 s
  • Ground continuity check: current DC 0.1 A + 0.01 A, fixed
  • Adjustable high and low limit
  • Insulation resistance test mode

The 3565D is an AC/DC HiPot Tester for performing dielectric withstand tests and measuring insulation leakage currents.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 3565D
Product Name HiPot
Types of Measurements Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Personal Safety Voltage Detector - 288 SVD - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements AC Hipot
Testing Method Semi-automatic
Display LEDIndicator
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
HiPot - TOS8651 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details