Ignion Virtual Antenna ONE mXTEND™

Description
ONE mXTEND™: Highly versatile and powerful. ONE mXTEND™ is the smallest Virtual Antenna® chip for both cellular and unlicensed IoT wireless devices (ISM). Featuring a size of 7 x 3 x 1mm, this antenna chip has been designed to fit just about every IoT device, particularly small, light, entry-level products. ONE mXTEND™ is enabled by Virtual Antenna® technology, thus featuring the unique properties of this class of products: versatile tunability within the broadest operating range in the market: 800 MHz up to 10600 MHz. This makes the perfect product for multiband connectivity at cellular IoT, including connectivity within several 2G, 3G, 4G, and 5G bands, but also for unlicensed regions of the spectrum such as for instance the entire range of WiFi-6E. Most used industries. Asset Tracking & Logistics Industrial IoT Smart Home & Buildings Wearables & Hearables Smart Metering ONE mXTEND™ benefits. Smallest volume: Multiband cellular/ISM IoT performance in the smallest volume form factor: 7.0 mm x 3.0 mm x 1.0 mm. Multiband: 2G/3G, NB-IoT/LTE-M, 5G, ISM and Wi-Fi 6E applications. Wide reach: Multi regional product (compatible with multiple regional standards). Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization). Use cases: Wi-Fi 6E devices and IoT entry level products such as trackers, IoT sensors, wearables and alike. Operation bands summary. LTE/LTE-M/NB-IoT, GSM, UMTS, 4G, 5G, Bluetooth, Wi-Fi 7, and many more within the frequency range of 800 MHz to 10600 MHz.
Request a Quote Datasheet
Description
ONE mXTEND™: Highly versatile and powerful. ONE mXTEND™ is the smallest Virtual Antenna® chip for both cellular and unlicensed IoT wireless devices (ISM). Featuring a size of 7 x 3 x 1mm, this antenna chip has been designed to fit just about every IoT device, particularly small, light, entry-level products. ONE mXTEND™ is enabled by Virtual Antenna® technology, thus featuring the unique properties of this class of products: versatile tunability within the broadest operating range in the market: 800 MHz up to 10600 MHz. This makes the perfect product for multiband connectivity at cellular IoT, including connectivity within several 2G, 3G, 4G, and 5G bands, but also for unlicensed regions of the spectrum such as for instance the entire range of WiFi-6E. Most used industries. Asset Tracking & Logistics Industrial IoT Smart Home & Buildings Wearables & Hearables Smart Metering ONE mXTEND™ benefits. Smallest volume: Multiband cellular/ISM IoT performance in the smallest volume form factor: 7.0 mm x 3.0 mm x 1.0 mm. Multiband: 2G/3G, NB-IoT/LTE-M, 5G, ISM and Wi-Fi 6E applications. Wide reach: Multi regional product (compatible with multiple regional standards). Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization). Use cases: Wi-Fi 6E devices and IoT entry level products such as trackers, IoT sensors, wearables and alike. Operation bands summary. LTE/LTE-M/NB-IoT, GSM, UMTS, 4G, 5G, Bluetooth, Wi-Fi 7, and many more within the frequency range of 800 MHz to 10600 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Virtual Antenna - ONE mXTEND™ - Ignion
Sant Cugat del Vallès, Spain
Virtual Antenna
ONE mXTEND™
Virtual Antenna ONE mXTEND™
ONE mXTEND™: Highly versatile and powerful. ONE mXTEND™ is the smallest Virtual Antenna® chip for both cellular and unlicensed IoT wireless devices (ISM). Featuring a size of 7 x 3 x 1mm, this antenna chip has been designed to fit just about every IoT device, particularly small, light, entry-level products. ONE mXTEND™ is enabled by Virtual Antenna® technology, thus featuring the unique properties of this class of products: versatile tunability within the broadest operating range in the market: 800 MHz up to 10600 MHz. This makes the perfect product for multiband connectivity at cellular IoT, including connectivity within several 2G, 3G, 4G, and 5G bands, but also for unlicensed regions of the spectrum such as for instance the entire range of WiFi-6E. Most used industries. Asset Tracking & Logistics Industrial IoT Smart Home & Buildings Wearables & Hearables Smart Metering ONE mXTEND™ benefits. Smallest volume: Multiband cellular/ISM IoT performance in the smallest volume form factor: 7.0 mm x 3.0 mm x 1.0 mm. Multiband: 2G/3G, NB-IoT/LTE-M, 5G, ISM and Wi-Fi 6E applications. Wide reach: Multi regional product (compatible with multiple regional standards). Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization). Use cases: Wi-Fi 6E devices and IoT entry level products such as trackers, IoT sensors, wearables and alike. Operation bands summary. LTE/LTE-M/NB-IoT, GSM, UMTS, 4G, 5G, Bluetooth, Wi-Fi 7, and many more within the frequency range of 800 MHz to 10600 MHz.

ONE mXTEND™: Highly versatile and powerful.

ONE mXTEND™ is the smallest Virtual Antenna® chip for both cellular and unlicensed IoT wireless devices (ISM). Featuring a size of 7 x 3 x 1mm, this antenna chip has been designed to fit just about every IoT device, particularly small, light, entry-level products. ONE mXTEND™ is enabled by Virtual Antenna® technology, thus featuring the unique properties of this class of products: versatile tunability within the broadest operating range in the market: 800 MHz up to 10600 MHz. This makes the perfect product for multiband connectivity at cellular IoT, including connectivity within several 2G, 3G, 4G, and 5G bands, but also for unlicensed regions of the spectrum such as for instance the entire range of WiFi-6E.

Most used industries.

  • Asset Tracking & Logistics
  • Industrial IoT
  • Smart Home & Buildings
  • Wearables & Hearables
  • Smart Metering

ONE mXTEND™ benefits.

  • Smallest volume: Multiband cellular/ISM IoT performance in the smallest volume form factor: 7.0 mm x 3.0 mm x 1.0 mm.
  • Multiband: 2G/3G, NB-IoT/LTE-M, 5G, ISM and Wi-Fi 6E applications.
  • Wide reach: Multi regional product (compatible with multiple regional standards).
  • Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization).
  • Use cases: Wi-Fi 6E devices and IoT entry level products such as trackers, IoT sensors, wearables and alike.

Operation bands summary.

LTE/LTE-M/NB-IoT, GSM, UMTS, 4G, 5G, Bluetooth, Wi-Fi 7, and many more within the frequency range of 800 MHz to 10600 MHz.

Supplier's Site Datasheet

Technical Specifications

  Ignion
Product Category Antennas
Product Number ONE mXTEND™
Product Name Virtual Antenna
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 800.0 to 10600.0 MHz
Gain 4.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
2 suppliers