700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 1.561GHz, 1.575GHz, 1.606GHz, 2.45GHz, 3.5GHz, 3.7GHz, 3.8GHz 5G, DCS, GNSS, GSM, LTE, PCS, UMTS Chip RF Antenna 698MHz ~ 3.8GHz 2.4dBi Solder Surface Mount
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 1.561GHz, 1.575GHz, 1.606GHz, 2.45GHz, 3.5GHz, 3.7GHz, 3.8GHz 5G, DCS, GNSS, GSM, LTE, PCS, UMTS Chip RF Antenna 698MHz ~ 3.8GHz 2.4dBi Solder Surface Mount
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 1.561GHz, 1.575GHz, 1.606GHz, 2.45GHz, 3.5GHz, 3.7GHz, 3.8GHz 5G, DCS, GNSS, GSM, LTE, PCS, UMTS Chip RF Antenna 698MHz ~ 3.8GHz 2.4dBi Solder Surface Mount
TRIO MXTEND MULTIBAND ANTENNA Product overview: NN03-310 from Ignion is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NN03-310 can be used for catalog matching and distributor lookup.
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 1.561GHz, 1.575GHz, 1.606GHz, 2.45GHz, 3.5GHz, 3.7GHz, 3.8GHz 5G, DCS, GNSS, GSM, LTE, PCS, UMTS Chip RF Antenna 698MHz ~ 3.8GHz 2.4dBi Solder Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2115-NN03-310DKR-ND | 875-NN03-310 | NN03-310 |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE | RF Testing | 5G, DCS, GNSS, GSM, LTE, PCS, UMTS |
| Primary Frequency Range | 450.0 to 8300.0 MHz | 698.0 to 3800.0 MHz | |
| Gain | 0.4000 to 3.8 dB | ||
| VSWR | 3 :1 |