700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 698MHz ~ 2.69GHz 3.1dBi Solder Surface Mount
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 698MHz ~ 2.69GHz 3.1dBi Solder Surface Mount
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 698MHz ~ 2.69GHz 3.1dBi Solder Surface Mount
The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage. Among other applications, it is used for designing Smart Meters and Sharkfin devices able to operate in full mobile communication standards. The ALL mXTENDTM chip antenna component is built on glass epoxy substrate.
ALL MXTEND MULTIBAND ANTENNA Product overview: NN02-220 from Ignion is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NN02-220 can be used for catalog matching and distributor lookup.
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 698MHz ~ 2.69GHz 3.1dBi Solder Surface Mount
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 2115-NN02-220TR-ND | NN02-220 | 875-NN02-220 | NN02-220 |
| Product Name | RF Antennas | Antenna Unit | Rf Antenna | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS | RF Testing | DCS, GSM, LTE, PCS, UMTS | |
| Primary Frequency Range | 450.0 to 8300.0 MHz | 698.0 to 2690.0 MHz | 698.0 to 2690.0 MHz | |
| Gain | 2.3 to 3.1 dB | 3.1 dB | ||
| VSWR | 3 :1 | 3 :1 |
Vertical