The OMNIA mXTEND™ is a surface-mount chip antenna designed for multiband wireless devices, providing coverage across Cellular (4G, 5G, NB-IoT, LTE-M), GNSS (GPS, GLONASS, Galileo, BeiDou), and Wi-Fi/BLE frequencies from 400 MHz to 8000 MHz. It features a triple-port configuration and is built on a glass epoxy substrate with a footprint of 8.0 mm × 3.0 mm × 1.5 mm and a weight of approximately 1.23 g. Operating temperature ranges from -40 °C to +125 °C, with 50 Ω impedance and an omnidirectional radiation pattern. Efficiency exceeds 55% in the 790-960 MHz band, 75% in the 1561-1606 MHz band, and 65% in the 2400-2500 MHz band, with peak gains of 0.9 dBi, 4.0 dBi, and 3.5 dBi respectively. VSWR remains below 2.6:1, 1.5:1, and 2:1 in these bands.
OMNIA mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS.
The OMNIA mXTEND™ chip antenna component is engineered to provide high-performance multiband coverage in wireless devices, supporting a wide array of communication standards across Cellular, GNSS, and Wi-Fi/BLE technologies. This versatile antenna solution allows for seamless integration into devices that require robust, multi-frequency operation while minimizing design complexity.
Most used industries.
OMNIA mXTEND™ benefits.
Operation bands summary.
The OMNIA mXTEND™ SMD antenna component covers a broad spectrum of frequencies, ensuring comprehensive support for Cellular Networks (4G, 5G, NB-IoT, LTE-M), GNSS Systems (GPS, GLONASS, Galileo, BeiDou), and Wi-Fi/BLE and many more within the range of 400 MHz to 8000 MHz.
| Ignion | |
|---|---|
| Product Category | Antennas |
| Product Number | OMNIAmXTEND™ |
| Product Name | Virtual Antenna |
| Applications | Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component |
| Pattern Type | Omni directional |
| Polarization | Linear |
| Primary Frequency Range | 400.0 to 8000.0 MHz |
| Gain | 0.9000 to 4 dB |