2.45GHz 802.11b/g/n, Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.1dBi Solder Surface Mount
2.45GHz 802.11b/g/n, Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.1dBi Solder Surface Mount
2.45GHz 802.11b/g/n, Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.1dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2115-NN01-104TR-ND | NN01-104 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™ | 802.11b/g/n, Bluetooth, WLAN, Zigbee™ |
| Primary Frequency Range | 2450.0 MHz | |
| Gain | 1.1 dB | |
| VSWR | 2 :1 |