ILSCO Corporation Conduit To Rod Clamp BGC-2

Description
CAST BRASS MATERIAL 3-9/16 INCH LENGTH X 2-1/4 INCH WIDTH X 2 INCH HEIGHT SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE ROHS COMPLIANT BGC MODEL
Datasheet
Description
CAST BRASS MATERIAL 3-9/16 INCH LENGTH X 2-1/4 INCH WIDTH X 2 INCH HEIGHT SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE ROHS COMPLIANT BGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-2 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-2
Conduit To Rod Clamp BGC-2
CAST BRASS MATERIAL 3-9/16 INCH LENGTH X 2-1/4 INCH WIDTH X 2 INCH HEIGHT SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE ROHS COMPLIANT BGC MODEL
  • CAST BRASS MATERIAL
  • 3-9/16 INCH LENGTH X 2-1/4 INCH WIDTH X 2 INCH HEIGHT SIZE
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 10 TO 2 AWG CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • ROHS COMPLIANT
  • BGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-2
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Conduit To Rod Clamp - CF101 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - J2124 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details
Conduit Hanger - PB6H9B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 4.00 inch (101.60 mm)
View Details