ILSCO Corporation Conduit To Rod Clamp J2124

Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL 6.25 INCH L X 0.968 INCH W SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 2 TO 4 INCH IPS SIZE J MODEL
Datasheet
Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL 6.25 INCH L X 0.968 INCH W SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 2 TO 4 INCH IPS SIZE J MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - J2124 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
J2124
Conduit To Rod Clamp J2124
COPPER STRAP, ZINC PLATED SCREW MATERIAL 6.25 INCH L X 0.968 INCH W SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 2 TO 4 INCH IPS SIZE J MODEL
  • COPPER STRAP, ZINC PLATED SCREW MATERIAL
  • 6.25 INCH L X 0.968 INCH W SIZE
  • RIGID CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 2 TO 4 INCH IPS SIZE
  • J MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number J2124
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - C106 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.38 inch (9.52 mm)
View Details
Conduit To Rod Clamp - GPL3904BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details
Conduit Hanger - PB6H9B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 4.00 inch (101.60 mm)
View Details