Greaves Corporation Conduit To Rod Clamp CF101

Description
CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL
Datasheet
Description
CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CF101 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
CF101
Conduit To Rod Clamp CF101
CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL
  • CAST HIGH COPPER ALLOY BRONZE MATERIAL
  • FLEXIBLE STRAP TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • 1 INCH IPS SIZE
  • 1 INCH WIDTH STRAP
  • CF MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CF101
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit To Rod Clamp - C110 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
View Details
Conduit Hanger - 2100-BN - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Spring Hanger Type 21 - 21 33 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 1125 lbs (? to 510 kg)
View Details