IDEX Health & Science VHP Precolumn Filter 0.5µm VHP-550

Description
Our VHP Precolumn Filters offers economical protection for analytical columns in HPLC and UHPLC. It protects columns by filtering our particulate matter originating from the sample or from rotor seal wear. It has a porosity of 0.5µm has a 10-32 coned port configuration and is for 1/16" OD tubing. It comes with (5)VHP-551 Frits.
Description
Our VHP Precolumn Filters offers economical protection for analytical columns in HPLC and UHPLC. It protects columns by filtering our particulate matter originating from the sample or from rotor seal wear. It has a porosity of 0.5µm has a 10-32 coned port configuration and is for 1/16" OD tubing. It comes with (5)VHP-551 Frits.

Suppliers

Company
Product
Description
Supplier Links
VHP Precolumn Filter 0.5µm - VHP-550 - IDEX Health & Science
Oak Harbor, WA, USA
VHP Precolumn Filter 0.5µm
VHP-550
VHP Precolumn Filter 0.5µm VHP-550
Our VHP Precolumn Filters offers economical protection for analytical columns in HPLC and UHPLC. It protects columns by filtering our particulate matter originating from the sample or from rotor seal wear. It has a porosity of 0.5µm has a 10-32 coned port configuration and is for 1/16" OD tubing. It comes with (5)VHP-551 Frits.

Our VHP Precolumn Filters offers economical protection for analytical columns in HPLC and UHPLC. It protects columns by filtering our particulate matter originating from the sample or from rotor seal wear. It has a porosity of 0.5µm has a 10-32 coned port configuration and is for 1/16" OD tubing. It comes with (5)VHP-551 Frits.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number VHP-550
Product Name VHP Precolumn Filter 0.5µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Syringe Filter, 0.45μm, 30mm, Sterile - 229745 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Nanofilter Capsule 1µm - 2 Pack 2 Pack - M-125 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 1 µm (0.0394 mils)
View Details