diaago PVDF Syringe Filter, 0.45μm, 30mm, Sterile 229745

Description
PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PVDF (Polyvinylidene Fluoride) Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions Maximizes protein recovery High temperature filtration
Description
PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PVDF (Polyvinylidene Fluoride) Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions Maximizes protein recovery High temperature filtration

Suppliers

Company
Product
Description
Supplier Links
PVDF Syringe Filter, 0.45μm, 30mm, Sterile - 229745 - diaago
Danville, CA, United States
PVDF Syringe Filter, 0.45μm, 30mm, Sterile
229745
PVDF Syringe Filter, 0.45μm, 30mm, Sterile 229745
PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PVDF (Polyvinylidene Fluoride) Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions Maximizes protein recovery High temperature filtration

PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • PVDF (Polyvinylidene Fluoride)
  • Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions
  • Maximizes protein recovery
  • High temperature filtration
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229745
Product Name PVDF Syringe Filter, 0.45μm, 30mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
500mL Filter System, 0.45μm PES Filter, 90mm Diameter, Sterile - 229703 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Stainless Steel Frit 0.5µm .094
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 2.39 mm (0.0940 inch)
Thickness 1651 µm (65 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details