Liquid Controls Group; a Unit of IDEX Corporation LectroCount™ Electronic Register POS

Description
LectroCount3„¢ POS System is an electronic register that replaces the mechanical register, printer, calibration gears and/or adjuster mechanism. Retrofits to most truck mounted meters regardless of brand or principle of operation. This system utilizes Weights and Measures approved hardware and software, and generates a priced invoice at time of delivery with minimal operator involvement. Owner/Operator has option to use a default itemized price/tax discount structure by product or by customer classification, or to use an operator selectable structure on a per-delivery pasis. System includes self-diagnostics, and handles up to 24 products or customer classifications and 4 separate product calibration factors. Lectrocount POS generates and operator starting and ending shift report, including totalizer and inventory reports by product or customer classification. LectroCount„¢POS includes dot matrix slip printer with both alpha and numeric output for various print formats.
Datasheet
Description
LectroCount3„¢ POS System is an electronic register that replaces the mechanical register, printer, calibration gears and/or adjuster mechanism. Retrofits to most truck mounted meters regardless of brand or principle of operation. This system utilizes Weights and Measures approved hardware and software, and generates a priced invoice at time of delivery with minimal operator involvement. Owner/Operator has option to use a default itemized price/tax discount structure by product or by customer classification, or to use an operator selectable structure on a per-delivery pasis. System includes self-diagnostics, and handles up to 24 products or customer classifications and 4 separate product calibration factors. Lectrocount POS generates and operator starting and ending shift report, including totalizer and inventory reports by product or customer classification. LectroCount„¢POS includes dot matrix slip printer with both alpha and numeric output for various print formats.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LectroCount™  Electronic Register - POS - Liquid Controls Group; a Unit of IDEX Corporation
Lake Bluff, IL, USA
LectroCount™ Electronic Register
POS
LectroCount™ Electronic Register POS
LectroCount3„¢ POS System is an electronic register that replaces the mechanical register, printer, calibration gears and/or adjuster mechanism. Retrofits to most truck mounted meters regardless of brand or principle of operation. This system utilizes Weights and Measures approved hardware and software, and generates a priced invoice at time of delivery with minimal operator involvement. Owner/Operator has option to use a default itemized price/tax discount structure by product or by customer classification, or to use an operator selectable structure on a per-delivery pasis. System includes self-diagnostics, and handles up to 24 products or customer classifications and 4 separate product calibration factors. Lectrocount POS generates and operator starting and ending shift report, including totalizer and inventory reports by product or customer classification. LectroCount„¢POS includes dot matrix slip printer with both alpha and numeric output for various print formats.

LectroCount3„¢ POS System is an electronic register that replaces the mechanical register, printer, calibration gears and/or adjuster mechanism. Retrofits to most truck mounted meters regardless of brand or principle of operation. This system utilizes Weights and Measures approved hardware and software, and generates a priced invoice at time of delivery with minimal operator involvement. Owner/Operator has option to use a default itemized price/tax discount structure by product or by customer classification, or to use an operator selectable structure on a per-delivery pasis.
System includes self-diagnostics, and handles up to 24 products or customer classifications and 4 separate product calibration factors. Lectrocount POS generates and operator starting and ending shift report, including totalizer and inventory reports by product or customer classification. LectroCount„¢POS includes dot matrix slip printer with both alpha and numeric output for various print formats.

Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Flow Computers, Totalizers, and Indicators
Product Number POS
Product Name LectroCount™ Electronic Register
Media Type Liquid
Rates Displayed Totalizer
Mounting Configuration Laboratory Bench / Portable
Features Programmable; Recorder
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/R - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Rack
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Mechanical Register with Temperature Volume Compensator - Fixed Gravity TVC for LPG - Liquid Controls Group; a Unit of IDEX Corporation
Specs
Media Type Liquid
Rates Displayed Mass
Mounting Configuration Laboratory Bench / Portable
View Details