The ABB SpiritIT Flow-X/R is a high-accuracy flow computer designed for both gas and liquid measurement applications. It supports up to eight Flow-X/M modules, allowing for extensive multistream capabilities. The device features a wide operating temperature range of -40 to 75 °C and is certified for Class I Division 2 and ATEX / IECEx Zone 2 hazardous areas, making it suitable for harsh environments. The Flow-X/R provides high precision with 64-bit resolution and 4-20 mA inputs, achieving an accuracy of 0.002% FS at 21°C. It includes a graphical LCD display and is fully software configurable, eliminating the need for hardware switches. The device supports various communication protocols, including Modbus and HART, and offers secure access through HTTPS with PKI. Engineers can utilize the Flow-X/R for comprehensive data collection, including mass, volume, and energy totals, as well as batch data for liquid applications. The flexible mounting options and customizable hardware and software features make it adaptable to various installation requirements. Overall, the Flow-X/R is a robust solution for accurate flow measurement in demanding conditions.
Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party agencies.
Class 1 Division 2 and ATEX / IECEx Zone 2 certification extends the operating temperature range to withstand harsh field conditions, delivering high accuracy and increased reliability.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Flow Computers, Totalizers, and Indicators |
| Product Number | Flow-X/R |
| Product Name | High Accuracy Flow Computers - SpiritIT Flow-X series |
| Media Type | Gas/Steam |
| Rates Displayed | Volumetric; Mass |
| Mounting Configuration | Rack |
| Features | Programmable |
| Approvals | CE, CSA, WELMEC, UL, IEC, EN 61326, EN 55011 |