IDEX Health & Science Mini MicroFilter Assembly for 1/32" OD, 2µm 5 Capsules M-542

Description
Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 2µm, has a 1/32"OD tubing and a stainless steel screen frit. This assembly comes with (5) M-132, (2) F-112, (2) P-416.
Description
Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 2µm, has a 1/32"OD tubing and a stainless steel screen frit. This assembly comes with (5) M-132, (2) F-112, (2) P-416.

Suppliers

Company
Product
Description
Supplier Links
Mini MicroFilter Assembly for 1/32
Oak Harbor, WA, USA
Mini MicroFilter Assembly for 1/32" OD, 2µm 5 Capsules
M-542
Mini MicroFilter Assembly for 1/32" OD, 2µm 5 Capsules M-542
Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 2µm, has a 1/32"OD tubing and a stainless steel screen frit. This assembly comes with (5) M-132, (2) F-112, (2) P-416.

Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 2µm, has a 1/32"OD tubing and a stainless steel screen frit. This assembly comes with (5) M-132, (2) F-112, (2) P-416.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number M-542
Product Name Mini MicroFilter Assembly for 1/32" OD, 2µm 5 Capsules
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
PTFE Syringe Filter, 0.22μm, 13mm, Sterile - 229756 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
View Details
Stainless Steel Frit 2µm.038
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 0.9652 mm (0.0380 inch)
Thickness 762 µm (30 mils)
View Details
Specs
Filter Type Funnel
Configuration Housing
Sample Type Liquid
View Details