IDEX Health & Science Stainless Steel Frit 2µm.038" x .030" x 125" Natural - Single C-408

Description
Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.
Description
Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit 2µm.038
Oak Harbor, WA, USA
Stainless Steel Frit 2µm.038" x .030" x 125" Natural - Single
C-408
Stainless Steel Frit 2µm.038" x .030" x 125" Natural - Single C-408
Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.

Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number C-408
Product Name Stainless Steel Frit 2µm.038" x .030" x 125" Natural - Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PVDF Syringe Filter, 0.10μm, 13mm, Sterile - 229740 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
View Details
PEEK Frit 2µm .613
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 15.57 mm (0.6130 inch)
Thickness 1778 µm (70 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details