IDEX Health & Science Mini Microfilter Capsule 2µm Red/Green - 2 Pack 2 Pack M-124

Description
Our PEEK Mini Microfilter capsule encapsulated filters boasts internal volumes as low as 85nL with the micro-screen and 10nL with the frit disc option. It is specifically designed for use with the M-532 Mini MicroFilter Assemblies. It includes a stainless steel Screen Frit. The M-123 comes is a two pack.
Description
Our PEEK Mini Microfilter capsule encapsulated filters boasts internal volumes as low as 85nL with the micro-screen and 10nL with the frit disc option. It is specifically designed for use with the M-532 Mini MicroFilter Assemblies. It includes a stainless steel Screen Frit. The M-123 comes is a two pack.

Suppliers

Company
Product
Description
Supplier Links
Mini Microfilter Capsule 2µm Red/Green - 2 Pack 2 Pack - M-124 - IDEX Health & Science
Oak Harbor, WA, USA
Mini Microfilter Capsule 2µm Red/Green - 2 Pack 2 Pack
M-124
Mini Microfilter Capsule 2µm Red/Green - 2 Pack 2 Pack M-124
Our PEEK Mini Microfilter capsule encapsulated filters boasts internal volumes as low as 85nL with the micro-screen and 10nL with the frit disc option. It is specifically designed for use with the M-532 Mini MicroFilter Assemblies. It includes a stainless steel Screen Frit. The M-123 comes is a two pack.

Our PEEK Mini Microfilter capsule encapsulated filters boasts internal volumes as low as 85nL with the micro-screen and 10nL with the frit disc option. It is specifically designed for use with the M-532 Mini MicroFilter Assemblies. It includes a stainless steel Screen Frit. The M-123 comes is a two pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number M-124
Product Name Mini Microfilter Capsule 2µm Red/Green - 2 Pack 2 Pack
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

CA Syringe Filter, 0.80μm, 30mm, Sterile - 229764 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details
Low Pressure Inline Filter- 2 µm, for 1/8
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Andrews Glass Company, Inc.
View Details