IDEX Health & Science Inlet Solvent Filter - Waters Type 10µm, 1/8" ID A-310

Description
Our Inlet Solvent Filter with a stem is a Waters Compatible providing the protection your system needs. It is specifically designed to prevent pump and other system component damage. It has a porosity of 10µm and has a 1/8"ID tubing.
Description
Our Inlet Solvent Filter with a stem is a Waters Compatible providing the protection your system needs. It is specifically designed to prevent pump and other system component damage. It has a porosity of 10µm and has a 1/8"ID tubing.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Filter - Waters Type 10µm, 1/8
Oak Harbor, WA, USA
Inlet Solvent Filter - Waters Type 10µm, 1/8" ID
A-310
Inlet Solvent Filter - Waters Type 10µm, 1/8" ID A-310
Our Inlet Solvent Filter with a stem is a Waters Compatible providing the protection your system needs. It is specifically designed to prevent pump and other system component damage. It has a porosity of 10µm and has a 1/8"ID tubing.

Our Inlet Solvent Filter with a stem is a Waters Compatible providing the protection your system needs. It is specifically designed to prevent pump and other system component damage. It has a porosity of 10µm and has a 1/8"ID tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-310
Product Name Inlet Solvent Filter - Waters Type 10µm, 1/8" ID
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Frit UHMWPE 10µm .062
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details