diaago Nylon Syringe Filter, 0.22μm, 13mm, Sterile 229760

Description
Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Nylon Universal application for analytical procedures Chemical filtration Beverage filtration
Description
Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Nylon Universal application for analytical procedures Chemical filtration Beverage filtration

Suppliers

Company
Product
Description
Supplier Links
Nylon Syringe Filter, 0.22μm, 13mm, Sterile - 229760 - diaago
Danville, CA, United States
Nylon Syringe Filter, 0.22μm, 13mm, Sterile
229760
Nylon Syringe Filter, 0.22μm, 13mm, Sterile 229760
Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Nylon Universal application for analytical procedures Chemical filtration Beverage filtration

Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • Nylon
  • Universal application for analytical procedures
  • Chemical filtration
  • Beverage filtration
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229760
Product Name Nylon Syringe Filter, 0.22μm, 13mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Nylon
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details
Frit-in-a-Ferrule™ 2µm Super Flangeless™ PEEK/SST Ring Natural - Single - P-370 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1575 µm (62 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details