Precision Polymer Engineering Ltd. High Temperature Chemical Resistant O-Rings Perlast®

Description
Perfluoroelastomer (FFKM) is the most chemically resistant elastomer available and is effectively a rubber form of PTFE. Perlast® perfluoroelastomer grades provide other properties which prove most valuable in critical sealing applications where purity, high temperatures and retention of sealing force are paramount. The Perlast® range of perfluoroelastomer materials are at the leading edge of polymer technology. They have been developed to offer superior sealing solutions with enhanced performance and improved functionality, which is proven in the field (see case studies). Features of Perlast® FFKM seals include: High temperature stability up to 327°C (620°F) Almost universal chemical resistance Outstanding mechanical properties High purity materials for reduced process contamination (semiconductor) FDA, USP Class VI and 3A 18-03 compliance (food, pharmaceutical & dairy) Highest quality parts Benefits of using Perlast® perfluoroelastomer seals include: Increased in-service seal life-time Improved sealing performance Extended machine/equipment planned maintenance (PM) intervals Increased machine/equipment output Reduced machine/equipment downtime Optimized process conditions Reduced process contamination Reduced cost of ownership
Request a Quote Datasheet
Description
Perfluoroelastomer (FFKM) is the most chemically resistant elastomer available and is effectively a rubber form of PTFE. Perlast® perfluoroelastomer grades provide other properties which prove most valuable in critical sealing applications where purity, high temperatures and retention of sealing force are paramount. The Perlast® range of perfluoroelastomer materials are at the leading edge of polymer technology. They have been developed to offer superior sealing solutions with enhanced performance and improved functionality, which is proven in the field (see case studies). Features of Perlast® FFKM seals include: High temperature stability up to 327°C (620°F) Almost universal chemical resistance Outstanding mechanical properties High purity materials for reduced process contamination (semiconductor) FDA, USP Class VI and 3A 18-03 compliance (food, pharmaceutical & dairy) Highest quality parts Benefits of using Perlast® perfluoroelastomer seals include: Increased in-service seal life-time Improved sealing performance Extended machine/equipment planned maintenance (PM) intervals Increased machine/equipment output Reduced machine/equipment downtime Optimized process conditions Reduced process contamination Reduced cost of ownership
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Chemical Resistant O-Rings - Perlast® - Precision Polymer Engineering Ltd.
Brenham, TX, United States
High Temperature Chemical Resistant O-Rings
Perlast®
High Temperature Chemical Resistant O-Rings Perlast®
Perfluoroelastomer (FFKM) is the most chemically resistant elastomer available and is effectively a rubber form of PTFE. Perlast® perfluoroelastomer grades provide other properties which prove most valuable in critical sealing applications where purity, high temperatures and retention of sealing force are paramount. The Perlast® range of perfluoroelastomer materials are at the leading edge of polymer technology. They have been developed to offer superior sealing solutions with enhanced performance and improved functionality, which is proven in the field (see case studies). Features of Perlast® FFKM seals include: High temperature stability up to 327°C (620°F) Almost universal chemical resistance Outstanding mechanical properties High purity materials for reduced process contamination (semiconductor) FDA, USP Class VI and 3A 18-03 compliance (food, pharmaceutical & dairy) Highest quality parts Benefits of using Perlast® perfluoroelastomer seals include: Increased in-service seal life-time Improved sealing performance Extended machine/equipment planned maintenance (PM) intervals Increased machine/equipment output Reduced machine/equipment downtime Optimized process conditions Reduced process contamination Reduced cost of ownership

Perfluoroelastomer (FFKM) is the most chemically resistant elastomer available and is effectively a rubber form of PTFE. Perlast® perfluoroelastomer grades provide other properties which prove most valuable in critical sealing applications where purity, high temperatures and retention of sealing force are paramount.

The Perlast® range of perfluoroelastomer materials are at the leading edge of polymer technology. They have been developed to offer superior sealing solutions with enhanced performance and improved functionality, which is proven in the field (see case studies).

Features of Perlast® FFKM seals include:

  • High temperature stability up to 327°C (620°F)
  • Almost universal chemical resistance
  • Outstanding mechanical properties
  • High purity materials for reduced process contamination (semiconductor)
  • FDA, USP Class VI and 3A 18-03 compliance (food, pharmaceutical & dairy)
  • Highest quality parts


Benefits of using Perlast® perfluoroelastomer seals include:

  • Increased in-service seal life-time
  • Improved sealing performance
  • Extended machine/equipment planned maintenance (PM) intervals
  • Increased machine/equipment output
  • Reduced machine/equipment downtime
  • Optimized process conditions
  • Reduced process contamination
  • Reduced cost of ownership
Supplier's Site Datasheet
High Temperature Chemical Resistant Seals - Perlast® - Precision Polymer Engineering Ltd.
Brenham, TX, United States
High Temperature Chemical Resistant Seals
Perlast®
High Temperature Chemical Resistant Seals Perlast®
Perfluoroelastomer (FFKM) is the most chemically resistant elastomer available and is effectively a rubber form of PTFE. Perlast® perfluoroelastomer grades provide other properties which prove most valuable in critical sealing applications where purity, high temperatures and retention of sealing force are paramount. The Perlast® range of perfluoroelastomer materials are at the leading edge of polymer technology. They have been developed to offer superior sealing solutions with enhanced performance and improved functionality, which is proven in the field (see case studies). Features of Perlast® FFKM seals include: High temperature stability up to 327°C (620°F) Almost universal chemical resistance Outstanding mechanical properties High purity materials for reduced process contamination (semiconductor) FDA, USP Class VI and 3A 18-03 compliance (food, pharmaceutical & dairy) Highest quality parts Benefits of using Perlast® perfluoroelastomer seals include: Increased in-service seal life-time Improved sealing performance Extended machine/equipment planned maintenance (PM) intervals Increased machine/equipment output Reduced machine/equipment downtime Optimized process conditions Reduced process contamination Reduced cost of ownership

Perfluoroelastomer (FFKM) is the most chemically resistant elastomer available and is effectively a rubber form of PTFE. Perlast® perfluoroelastomer grades provide other properties which prove most valuable in critical sealing applications where purity, high temperatures and retention of sealing force are paramount.

The Perlast® range of perfluoroelastomer materials are at the leading edge of polymer technology. They have been developed to offer superior sealing solutions with enhanced performance and improved functionality, which is proven in the field (see case studies).

Features of Perlast® FFKM seals include:

  • High temperature stability up to 327°C (620°F)
  • Almost universal chemical resistance
  • Outstanding mechanical properties
  • High purity materials for reduced process contamination (semiconductor)
  • FDA, USP Class VI and 3A 18-03 compliance (food, pharmaceutical & dairy)
  • Highest quality parts


Benefits of using Perlast® perfluoroelastomer seals include:

  • Increased in-service seal life-time
  • Improved sealing performance
  • Extended machine/equipment planned maintenance (PM) intervals
  • Increased machine/equipment output
  • Reduced machine/equipment downtime
  • Optimized process conditions
  • Reduced process contamination
  • Reduced cost of ownership
Supplier's Site Datasheet

Technical Specifications

  Precision Polymer Engineering Ltd. Precision Polymer Engineering Ltd.
Product Category O-rings O-rings
Product Number Perlast® Perlast®
Product Name High Temperature Chemical Resistant O-Rings High Temperature Chemical Resistant Seals
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
Unlock Full Specs
to access all available technical data

Similar Products

Large Diameter O-Rings & Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature); Custom
Cross-section 0.1969 to 0.7874 inch (5 to 20 mm)
Outside Diameter (OD) 59.06 to 98.43 inch (1500 to 2500 mm)
View Details
Fully Molded Elastomer O-Rings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
Cross-section 0.0300 to 0.4700 inch (0.7620 to 11.94 mm)
Outside Diameter (OD) 0.0600 to 96 inch (1.52 to 2438 mm)
View Details
High Pressure Application O-Rings - EnDura® - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature)
O-ring Hardness (Durometer) 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature); >90 durometer (optional feature)
Synthetic Rubbers Ethylene propylene rubber (EPR, EPDM, EP, EPT) (optional feature); Fluoroelastomer (FKM) (optional feature); Perfluoroelastomer (FFKM, FFPM) (optional feature); FEPM
View Details
Food & Drug Administration (FDA) O-Rings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
Outside Diameter (OD) 96 inch (2438 mm)
O-ring Hardness (Durometer) 40 durometer (optional feature); 50 durometer (optional feature); 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
View Details