IDEX Health & Science Stainless Steel Frit Black 0.5µm C-128-31

Description
This Stainless Steel Replacement Frit offers durability and strength for use with Microbore Column C-128. It has a porosity of 0.5µm and comes in black.
Description
This Stainless Steel Replacement Frit offers durability and strength for use with Microbore Column C-128. It has a porosity of 0.5µm and comes in black.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit Black 0.5µm - C-128-31 - IDEX Health & Science
Oak Harbor, WA, USA
Stainless Steel Frit Black 0.5µm
C-128-31
Stainless Steel Frit Black 0.5µm C-128-31
This Stainless Steel Replacement Frit offers durability and strength for use with Microbore Column C-128. It has a porosity of 0.5µm and comes in black.

This Stainless Steel Replacement Frit offers durability and strength for use with Microbore Column C-128. It has a porosity of 0.5µm and comes in black.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number C-128-31
Product Name Stainless Steel Frit Black 0.5µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
CA Syringe Filter, 0.22μm, 30mm, Sterile - 229762 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details
Mega Frit w/Ring, 2µm, PCTFE, Green - OC-802 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.17 mm (0.0460 inch)
Thickness 1778 µm (70 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details