diaago CA Syringe Filter, 0.22μm with GF Pre-filter, 30mm, Sterile 229769

Description
CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents No pre-wetting required
Description
CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents No pre-wetting required

Suppliers

Company
Product
Description
Supplier Links
CA Syringe Filter, 0.22μm with GF Pre-filter, 30mm, Sterile - 229769 - diaago
Danville, CA, United States
CA Syringe Filter, 0.22μm with GF Pre-filter, 30mm, Sterile
229769
CA Syringe Filter, 0.22μm with GF Pre-filter, 30mm, Sterile 229769
CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents No pre-wetting required

CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • CA (Cellulose Acetate)
  • Low protein binding, reduced extractables, and low hold-up volume
  • Filtration of aqueous solutions such as buffers, media, and reagents
  • No pre-wetting required
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229769
Product Name CA Syringe Filter, 0.22μm with GF Pre-filter, 30mm, Sterile
Filter Type Syringe; Pre-Filter
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28308 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, CA
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filter Funnel w/ Drip-Tip - Z220140 - Sigma-Aldrich
Specs
Filter Type Filter Funnel w/ Drip-Tip
Sample Type Liquid
Sample Size 100 cc (6.1 cubic inches)
View Details
1000mL Filter System, 0.45μm PES Filter, 90mm Diameter, Sterile - 229704 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details