IDEX Health & Science Semi-Prep Filter 5µm, for 3/16" OD A-510

Description
Biocompatible Semi-Prep Inline Filters consist of a durable stainless steel body and has a biocompatible, 100% PEEK flow path. Our design makes this filter ideal for higher flow analytical, semi-prep and preparative applications. It has a porosity of 5µm and if for 3/16"OD tubing.
Description
Biocompatible Semi-Prep Inline Filters consist of a durable stainless steel body and has a biocompatible, 100% PEEK flow path. Our design makes this filter ideal for higher flow analytical, semi-prep and preparative applications. It has a porosity of 5µm and if for 3/16"OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Semi-Prep Filter 5µm, for 3/16
Oak Harbor, WA, USA
Semi-Prep Filter 5µm, for 3/16" OD
A-510
Semi-Prep Filter 5µm, for 3/16" OD A-510
Biocompatible Semi-Prep Inline Filters consist of a durable stainless steel body and has a biocompatible, 100% PEEK flow path. Our design makes this filter ideal for higher flow analytical, semi-prep and preparative applications. It has a porosity of 5µm and if for 3/16"OD tubing.

Biocompatible Semi-Prep Inline Filters consist of a durable stainless steel body and has a biocompatible, 100% PEEK flow path. Our design makes this filter ideal for higher flow analytical, semi-prep and preparative applications. It has a porosity of 5µm and if for 3/16"OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-510
Product Name Semi-Prep Filter 5µm, for 3/16" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Frit 0.5µm .094
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 2.39 mm (0.0940 inch)
Thickness 1651 µm (65 mils)
View Details
Minisart® High Flow Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28303 - Qosina Corp.
Specs
Filter Type Minisart® High Flow Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Other; MBS, PES
Disc Diameter, Sheet Width 28 mm (1.1 inch)
View Details
Andrews Glass Company, Inc.
View Details
Filtertek Inline Filter - ITW41398 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material EMFAB
View Details