diaago PTFE Syringe Filter, 0.45μm, 30mm, Sterile 229759

Description
PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PTFE (Polytetrafluoroethy lene) Hydrophobic membrane has great temperature resistance Degassing/clarifying aqueous samples Strong acid solvent filtration Alkali solvent filtration
Description
PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PTFE (Polytetrafluoroethy lene) Hydrophobic membrane has great temperature resistance Degassing/clarifying aqueous samples Strong acid solvent filtration Alkali solvent filtration

Suppliers

Company
Product
Description
Supplier Links
PTFE Syringe Filter, 0.45μm, 30mm, Sterile - 229759 - diaago
Danville, CA, United States
PTFE Syringe Filter, 0.45μm, 30mm, Sterile
229759
PTFE Syringe Filter, 0.45μm, 30mm, Sterile 229759
PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PTFE (Polytetrafluoroethy lene) Hydrophobic membrane has great temperature resistance Degassing/clarifying aqueous samples Strong acid solvent filtration Alkali solvent filtration

PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • PTFE (Polytetrafluoroethylene)
  • Hydrophobic membrane has great temperature resistance
  • Degassing/clarifying aqueous samples
  • Strong acid solvent filtration
  • Alkali solvent filtration
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229759
Product Name PTFE Syringe Filter, 0.45μm, 30mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Nylon Syringe Filter, 0.45μm, 13mm, Sterile - 229754 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Nylon
View Details
Filter Funnel w/ Drip-Tip - Z173185 - Sigma-Aldrich
Specs
Filter Type Filter Funnel w/ Drip-Tip
Sample Type Liquid
Sample Size 75 cc (4.58 cubic inches)
View Details
VHP Precolumn Filter 0.5µm - VHP-550 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 0.5000 µm (0.0197 mils)
Pressure 20000 psi (14076 m H2O)
View Details