IDEX Health & Science Frit UHMWPE 10µm .062" x .065" x .200 A-423

Description
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 10µm.
Description
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 10µm.

Suppliers

Company
Product
Description
Supplier Links
Frit UHMWPE 10µm .062
Oak Harbor, WA, USA
Frit UHMWPE 10µm .062" x .065" x .200
A-423
Frit UHMWPE 10µm .062" x .065" x .200 A-423
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 10µm.

Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 10µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-423
Product Name Frit UHMWPE 10µm .062" x .065" x .200
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
MCE Syringe Filter, 0.22μm, 30mm, Sterile - 229751 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details
Inlet Solvent Filter - 5 Pack - A-427 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE
Pore Size 10 µm (0.3937 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details