IDEX Health & Science Stainless Steel Inline Solvent Filter, 2µm A-314

Description
This Stainless Steel Inline Filter Assembly is ideal for higher pressure applications to help prevent particulate contamination. It has a porosity of 2µm and comes with the replaceable Frit A-100.
Description
This Stainless Steel Inline Filter Assembly is ideal for higher pressure applications to help prevent particulate contamination. It has a porosity of 2µm and comes with the replaceable Frit A-100.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Inline Solvent Filter, 2µm - A-314 - IDEX Health & Science
Oak Harbor, WA, USA
Stainless Steel Inline Solvent Filter, 2µm
A-314
Stainless Steel Inline Solvent Filter, 2µm A-314
This Stainless Steel Inline Filter Assembly is ideal for higher pressure applications to help prevent particulate contamination. It has a porosity of 2µm and comes with the replaceable Frit A-100.

This Stainless Steel Inline Filter Assembly is ideal for higher pressure applications to help prevent particulate contamination. It has a porosity of 2µm and comes with the replaceable Frit A-100.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-314
Product Name Stainless Steel Inline Solvent Filter, 2µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Frit Assembly, LC Compression, 2.1mm ID - 7021-20 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
Pressure 10000 psi (7038 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Minisart® High Flow Hydrophilic Filter Female Luer Lock Inlet, Male Luer Slip Outlet - 28302 - Qosina Corp.
Specs
Filter Type Minisart® High Flow Hydrophilic Filter Female Luer Lock Inlet, Male Luer Slip Outlet
Housing Material Other; MBS, PES
Disc Diameter, Sheet Width 28 mm (1.1 inch)
View Details
1000mL Polypropylene Bottle Top Filter, 0.45μm Nylon Filter, 90mm Diameter, Non-sterile - 229736 - diaago
Specs
Configuration Filter and Housing
Filter Medium Material Nylon; PTFE
Housing Material Polypropylene
View Details