Sartorius Lab Instruments GmbH & Co. KG Chromatography Paper FT-1-527 Series

Description
Filter Papers Broad range of filter papers. You can choose from quantitative, qualitative, qualitative-technica l filter papers, blotting and chromatography filter papers and many other paper grades for special applications. Our filter papers are depth filters and typical applications are particle retention in gases or aqueous solutions. Nowadays, high-grade filter papers are indispensable for routine work in laboratory and industrial applications. Sartorius Stedim Biotech supplies you with a broad range of filter papers for myriad filtration tasks and supports you in solving all your filtration challenges. Our product range covers: Quantitative, qualitative, qualitative-technica l filter papers Technical filter papers and boards Extraction thimbles Blotting and chromatography papers Glass and quartz microfiber filters And many other paper grades for special applications Quality Assurance and Quality Control Sartorius Stedim Biotech pays particular attention to continuous in-process quality control; additionally, regular checks and exact analyses of raw material and of each individual finished product assure constant high quality and product uniformity. The paper factory meets the requirements set by the ISO 9001 quality management system and the ISO 14001 environmental management system.
Datasheet
Description
Filter Papers Broad range of filter papers. You can choose from quantitative, qualitative, qualitative-technica l filter papers, blotting and chromatography filter papers and many other paper grades for special applications. Our filter papers are depth filters and typical applications are particle retention in gases or aqueous solutions. Nowadays, high-grade filter papers are indispensable for routine work in laboratory and industrial applications. Sartorius Stedim Biotech supplies you with a broad range of filter papers for myriad filtration tasks and supports you in solving all your filtration challenges. Our product range covers: Quantitative, qualitative, qualitative-technica l filter papers Technical filter papers and boards Extraction thimbles Blotting and chromatography papers Glass and quartz microfiber filters And many other paper grades for special applications Quality Assurance and Quality Control Sartorius Stedim Biotech pays particular attention to continuous in-process quality control; additionally, regular checks and exact analyses of raw material and of each individual finished product assure constant high quality and product uniformity. The paper factory meets the requirements set by the ISO 9001 quality management system and the ISO 14001 environmental management system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Chromatography Paper
FT-1-527 Series
Chromatography Paper FT-1-527 Series
Filter Papers Broad range of filter papers. You can choose from quantitative, qualitative, qualitative-technica l filter papers, blotting and chromatography filter papers and many other paper grades for special applications. Our filter papers are depth filters and typical applications are particle retention in gases or aqueous solutions. Nowadays, high-grade filter papers are indispensable for routine work in laboratory and industrial applications. Sartorius Stedim Biotech supplies you with a broad range of filter papers for myriad filtration tasks and supports you in solving all your filtration challenges. Our product range covers: Quantitative, qualitative, qualitative-technica l filter papers Technical filter papers and boards Extraction thimbles Blotting and chromatography papers Glass and quartz microfiber filters And many other paper grades for special applications Quality Assurance and Quality Control Sartorius Stedim Biotech pays particular attention to continuous in-process quality control; additionally, regular checks and exact analyses of raw material and of each individual finished product assure constant high quality and product uniformity. The paper factory meets the requirements set by the ISO 9001 quality management system and the ISO 14001 environmental management system.

Filter Papers

Broad range of filter papers. You can choose from quantitative, qualitative, qualitative-technical filter papers, blotting and chromatography filter papers and many other paper grades for special applications. Our filter papers are depth filters and typical applications are particle retention in gases or aqueous solutions.

Nowadays, high-grade filter papers are indispensable for routine work in laboratory and industrial applications. Sartorius Stedim Biotech supplies you with a broad range of filter papers for myriad filtration tasks and supports you in solving all your filtration challenges.

Our product range covers:

  • Quantitative, qualitative, qualitative-technical filter papers
  • Technical filter papers and boards
  • Extraction thimbles
  • Blotting and chromatography papers
  • Glass and quartz microfiber filters
  • And many other paper grades for special applications

Quality Assurance and Quality Control

Sartorius Stedim Biotech pays particular attention to continuous in-process quality control; additionally, regular checks and exact analyses of raw material and of each individual finished product assure constant high quality and product uniformity.

The paper factory meets the requirements set by the ISO 9001 quality management system and the ISO 14001 environmental management system.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number FT-1-527 Series
Product Name Chromatography Paper
Filter Type Paper
Unlock Full Specs
to access all available technical data

Similar Products

One-Piece Fingertight 10-32 Coned, for 1/16
Specs
Filter Type Pre-Filter
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Transducer Protector, White Inlet, Clear Outlet - 32101 - Qosina Corp.
Specs
Filter Type Transducer Protector, White Inlet, Clear Outlet
Housing Material Other; PVC, PTFE
Disc Diameter, Sheet Width 5.51 mm (0.2170 inch)
View Details
500mL Bottle Top Filter, 0.22μm PES Filter, 90mm Diameter, Sterile - 229717 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details