IDEX Health & Science Stainless Steel Frit Green 2µm .625 x .070" x. 750" A-343

Description
Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm and comes with a green PCTFE ring.
Description
Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm and comes with a green PCTFE ring.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit Green 2µm .625 x .070
Oak Harbor, WA, USA
Stainless Steel Frit Green 2µm .625 x .070" x. 750"
A-343
Stainless Steel Frit Green 2µm .625 x .070" x. 750" A-343
Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm and comes with a green PCTFE ring.

Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm and comes with a green PCTFE ring.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-343
Product Name Stainless Steel Frit Green 2µm .625 x .070" x. 750"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Nylon Syringe Filter, 0.45μm, 13mm, Sterile - 229754 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Nylon
View Details
PEEK Frit 10µm .294
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Disc Diameter, Sheet Width 7.44 mm (0.2930 inch)
View Details
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details