diaago Nylon Syringe Filter, 0.45μm, 13mm, Sterile 229754

Description
Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Nylon Universal application for analytical procedures Chemical filtration Beverage filtration
Description
Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Nylon Universal application for analytical procedures Chemical filtration Beverage filtration

Suppliers

Company
Product
Description
Supplier Links
Nylon Syringe Filter, 0.45μm, 13mm, Sterile - 229754 - diaago
Danville, CA, United States
Nylon Syringe Filter, 0.45μm, 13mm, Sterile
229754
Nylon Syringe Filter, 0.45μm, 13mm, Sterile 229754
Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Nylon Universal application for analytical procedures Chemical filtration Beverage filtration

Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • Nylon
  • Universal application for analytical procedures
  • Chemical filtration
  • Beverage filtration
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229754
Product Name Nylon Syringe Filter, 0.45μm, 13mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Nylon
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PES Syringe Filter, 0.10μm, 30mm, Sterile - 229739 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Polyethersulfone
View Details
Inline MicroFilter Kit PEEK 0.5µm - M-525 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Pore Size 0.5000 µm (0.0197 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details