IDEX Health & Science PEEK Frit 10µm .294" x .062" x .375" OC-815

Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PEEK it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 5µm.
Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PEEK it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 5µm.

Suppliers

Company
Product
Description
Supplier Links
PEEK Frit 10µm .294
Oak Harbor, WA, USA
PEEK Frit 10µm .294" x .062" x .375"
OC-815
PEEK Frit 10µm .294" x .062" x .375" OC-815
PEEK Frits are biocompatible and metal free. With a sealing ring made of PEEK it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 5µm.

PEEK Frits are biocompatible and metal free. With a sealing ring made of PEEK it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 5µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number OC-815
Product Name PEEK Frit 10µm .294" x .062" x .375"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41400 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Stainless Steel Frit Green 2µm .125
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 3.17 mm (0.1250 inch)
Thickness 1651 µm (65 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details