IDEX Health & Science Stainless Steel Frit 20µm .125" x .065" x .250" A-120

Description
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm.
Description
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit 20µm .125
Oak Harbor, WA, USA
Stainless Steel Frit 20µm .125" x .065" x .250"
A-120
Stainless Steel Frit 20µm .125" x .065" x .250" A-120
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm.

Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-120
Product Name Stainless Steel Frit 20µm .125" x .065" x .250"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

MCE Syringe Filter, 0.45μm, 13mm, Sterile - 229752 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Stainless Steel Frit Black 0.5µm - C-128-31 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 0.9652 mm (0.0380 inch)
Thickness 762 µm (30 mils)
View Details