diaago MCE Syringe Filter, 0.45μm, 13mm, Sterile 229752

Description
MCE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification MCE (Mixed Cellulose Ester) Filtration of aqueous solutions Effectively binds trace proteins Oil particulates and bacteria filtration
Description
MCE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification MCE (Mixed Cellulose Ester) Filtration of aqueous solutions Effectively binds trace proteins Oil particulates and bacteria filtration

Suppliers

Company
Product
Description
Supplier Links
MCE Syringe Filter, 0.45μm, 13mm, Sterile - 229752 - diaago
Danville, CA, United States
MCE Syringe Filter, 0.45μm, 13mm, Sterile
229752
MCE Syringe Filter, 0.45μm, 13mm, Sterile 229752
MCE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification MCE (Mixed Cellulose Ester) Filtration of aqueous solutions Effectively binds trace proteins Oil particulates and bacteria filtration

MCE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • MCE (Mixed Cellulose Ester)
  • Filtration of aqueous solutions
  • Effectively binds trace proteins
  • Oil particulates and bacteria filtration
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229752
Product Name MCE Syringe Filter, 0.45μm, 13mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
CA Syringe Filter, 0.22μm with GF Pre-filter, 30mm, Sterile - 229769 - diaago
Specs
Filter Type Syringe; Pre-Filter
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details
Filter Funnel w/ Drip-Tip - Z173185 - Sigma-Aldrich
Specs
Filter Type Filter Funnel w/ Drip-Tip
Sample Type Liquid
Sample Size 75 cc (4.58 cubic inches)
View Details
Mini MicroFilter Assembly for 1/32
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
Pressure 5000 psi (3519 m H2O)
View Details